Maxim Integrated MAX13171EETU+ High-Speed Transceiver
The MAX13171EETU+ is a robust and versatile high-speed transceiver module from Maxim Integrated. This transceiver is designed to facilitate reliable communication in industrial, networking, and telecommunication applications. It is part of Maxim's extensive range of interface ICs, which are known for their high performance and reliability.
One of the standout features of the MAX13171EETU+ is its ability to operate over a wide temperature range, making it suitable for harsh environments. With an operating temperature range from -40°C to +85°C, it ensures consistent performance under extreme conditions.
This transceiver supports multiple communication protocols, including RS-232, RS-485, and RS-422, which makes it a versatile choice for systems that require interoperability with different types of devices. The MAX13171EETU+ is equipped with electrostatic discharge (ESD) protection, which safeguards the device against sudden electrical spikes, enhancing its durability and lifespan.
The device comes in a compact 16-TSSOP package, which is ideal for space-constrained applications. The MAX13171EETU+ also features a low-power shutdown mode, significantly reducing power consumption when the transceiver is not in active use. This energy-efficient design contributes to the overall reduction of power usage in systems where it is deployed, making it an environmentally friendly option.
For engineers and designers looking for a high-speed transceiver that offers reliability, flexibility, and protection against harsh conditions, the MAX13171EETU+ from Maxim Integrated is an excellent choice. With its advanced features and robust design, it stands out as a key component for building high-performance communication systems.
Technical Specifications:
- Interface Type: RS-232, RS-485, RS-422
- Operating Temperature Range: -40°C to +85°C
- Package Type: 16-TSSOP
- ESD Protection: Yes
- Low-Power Shutdown Mode: Yes
For detailed information and datasheets, visit Maxim Integrated's official website or contact their support team for technical assistance.