EN
  • EN
  • DE

MAX1308EESA

Part No MAX1308EESA
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701232-MAX1308EESA
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1308EESA CAD Model

Description

Maxim Integrated MAX1308EESA: High-Performance, 8-Channel, 12-Bit ADC

The MAX1308EESA from Maxim Integrated is a versatile and high-performance analog-to-digital converter (ADC) designed to cater to a wide array of applications that require multiple-channel data acquisition with high precision. This 12-bit ADC integrates eight single-ended channels, which can also be configured as four differential pairs, making it a flexible solution for various measurement and control systems.

One of the standout features of the MAX1308EESA is its high sampling rate, capable of reaching up to 1.5Msps, allowing for fast data processing and real-time monitoring. This makes it an ideal choice for applications such as medical instrumentation, industrial process control, and data acquisition systems where speed and accuracy are critical.

The device comes in a compact 16-pin narrow SO package, ensuring a minimal footprint on the PCB and making it suitable for space-constrained applications. Moreover, it operates over a wide supply voltage range of 2.7V to 3.6V, which provides design flexibility and compatibility with low-voltage systems, reducing power consumption and making it suitable for battery-powered devices.

The MAX1308EESA boasts an internal 2.5V reference, but it also supports an external reference, giving designers the option to choose the reference source that best fits their system requirements. Additionally, the ADC features an SPI-compatible serial interface, enabling easy integration with microcontrollers and digital systems.

Equipped with an internal FIFO, the MAX1308EESA can store up to eight conversion results, which helps in reducing the demand on the host processor and improving overall system efficiency. The device also includes a scan mode, allowing automatic channel scanning that simplifies software development and system design.

In summary, the MAX1308EESA from Maxim Integrated is a high-speed, multi-channel ADC that offers excellent performance and flexibility for a variety of demanding applications. Its combination of speed, precision, and low power consumption, along with its user-friendly interface and compact form factor, make it a top choice for designers looking to enhance their data acquisition and processing systems.

You May Also Be Interested in

Maxim Integrated
Lowest to $1.5093
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.9335
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
Lowest to $115.3672
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess