EN
  • EN
  • DE

MAX13087EASA-T

Part No MAX13087EASA-T
Manufacturer Maxim Integrated
Catalog OEM Parts (M - N)
Description Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Logic Function Receiver
Number of Pins 8
Number of Transmitters 1
Operating Supply Voltage 5 V
RoHS Compliant
Win Source Part Number 1074865-MAX13087EASA-T
Categories OEM Parts(M-N)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX13087EASA-T CAD Model

Description

MAX13087EASA-T RS-485/RS-422 Transceiver from Maxim Integrated

The MAX13087EASA-T is a high-performance, half-duplex transceiver from Maxim Integrated, designed for RS-485 and RS-422 communication protocols. This device is ideal for industrial, network, and telecommunications applications where robust communication is essential. The MAX13087EASA-T offers a slew-rate-limited driver that minimizes electromagnetic interference (EMI) and reduces reflections caused by improperly terminated cables, making it suitable for long-distance communication over twisted-pair cabling.

One of the notable features of the MAX13087EASA-T is its enhanced electrostatic discharge (ESD) protection. It can withstand ESD events up to ±15kV Human Body Model (HBM), ensuring reliability and longevity in harsh environments. This transceiver operates from a single 5V supply, and its operating temperature range of -40°C to +85°C makes it versatile for various industrial temperature applications.

The MAX13087EASA-T supports data rates up to 500kbps and includes a 1/4-unit-load receiver input impedance, allowing up to 128 transceivers on the bus. This feature makes it highly suitable for networked devices in complex systems. Additionally, the device is equipped with a fail-safe feature that guarantees a known state of the receiver output when the inputs are open, shorted, or idle, which enhances fault tolerance.

The transceiver comes in an 8-pin NSOIC package, which is compact and space-efficient for PCB layouts. Its thermal shutdown and short-circuit protection features further contribute to its robust design, safeguarding the device from damage due to excessive temperature and current conditions.

Integrating the MAX13087EASA-T into your design ensures reliable communication with low power consumption and minimal external components, making it a cost-effective solution for a wide range of data transmission applications.

For detailed specifications, application circuits, and additional information, designers are encouraged to refer to the Maxim Integrated datasheet and application notes available for the MAX13087EASA-T transceiver.

You May Also Be Interested in

Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $0.4340
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess