EN
  • EN
  • DE

MAX13084EAPA

Part No MAX13084EAPA
Manufacturer Maxim Integrated
Catalog OEM Parts (M - N)
Description Single Transmitter/Receiver RS-422/RS-485 8-Pin PDIP N
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PDIP
Logic Function Receiver
Number of Pins 8
Number of Receivers 1
Number of Transceivers 1
Number of Transmitters 1
Operating Supply Voltage 5 V
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1074863-MAX13084EAPA
Categories OEM Parts(M-N)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX13084EAPA CAD Model

Description

The MAX13084EAPA is a high-performance, half-duplex transceiver from Maxim Integrated, designed to provide bidirectional communication for RS-485 and RS-422 networks. This device is particularly suitable for industrial applications, where long-distance communication and high noise immunity are required.

Key Features

  • High-Speed Operation: The MAX13084EAPA is capable of data rates up to 16Mbps, making it ideal for high-speed data communication in complex industrial systems.
  • Extended Temperature Range: With an operating temperature range of -40°C to +85°C, this transceiver is built to perform reliably in harsh environmental conditions.
  • Low-Power Shutdown Mode: The device includes a low-power shutdown mode that reduces power consumption when the transceiver is not in use, thereby saving energy and extending the life of battery-powered applications.
  • Thermal Shutdown Protection: To ensure device and system safety, the MAX13084EAPA is equipped with thermal shutdown protection that disables the driver outputs when the die temperature exceeds a safe limit.
  • High ESD Protection: The transceiver features ±15kV ESD protection on the transceiver bus pins, providing robust protection against electrostatic discharge events.

Applications

The MAX13084EAPA is versatile and can be used in a wide range of applications, including:

  • Industrial Control Systems
  • Building Automation
  • Networked Security Systems
  • Data Acquisition Systems
  • Point of Sale (POS) Terminals

Package and Availability

The device is available in an 8-pin PDIP (Plastic Dual In-line Package) and is suitable for through-hole mounting, which simplifies the prototyping and production processes. Maxim Integrated ensures the availability of the MAX13084EAPA transceiver, providing long-term support for industrial and commercial projects.

Conclusion

With its robust feature set, including high-speed communication, wide temperature range, energy-saving modes, and high ESD protection, the MAX13084EAPA from Maxim Integrated is an excellent choice for designers looking to implement reliable RS-485/RS-422 communication in their systems.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
Nichia Corporation
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess