EN
  • EN
  • DE

MAX13081ESA

Part No MAX13081ESA
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701190-MAX13081ESA
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX13081ESA CAD Model

Description

Maxim Integrated MAX13081ESA RS-485/RS-422 Transceiver

The MAX13081ESA from Maxim Integrated is a high-performance, half-duplex RS-485/RS-422 transceiver designed to provide robust data communication in harsh industrial environments. This compact device is housed in an 8-pin NSOIC package, making it suitable for space-constrained applications where reliable data transmission is paramount.

Key Features

  • High-Speed Operation: Capable of data rates up to 16Mbps, the MAX13081ESA is well-suited for high-speed data communication systems.
  • Extended Temperature Range: With an operating temperature range from -40°C to +85°C, it ensures reliable operation in extreme conditions.
  • Reduced Power Consumption: The device features a low-current shutdown mode and a quiescent current under 1µA, making it ideal for power-sensitive applications.
  • Integrated Protection: It incorporates fail-safe circuitry that guarantees a logic-high receiver output when the receiver inputs are open or shorted, or when they are connected to a terminated transmission line with no signal present.
  • True Fail-Safe Receiver: The receiver remains in a high-impedance state when disabled or when VCC is below the lockout threshold, ensuring no disruption to the bus lines.
  • ESD Protection: Equipped with enhanced Electrostatic Discharge (ESD) protection up to ±15kV (Human Body Model), it provides increased robustness against electrical transients.

Applications

  • Industrial Control Systems
  • Factory Automation
  • Building Automation
  • Networked Security Systems
  • Telecommunications Equipment

The MAX13081ESA from Maxim Integrated is an excellent choice for designers looking to improve the reliability and efficiency of their RS-485/RS-422 communication systems. Its combination of high-speed data transfer, robust protection features, and low-power operation ensures that it can meet the demands of a wide range of applications. Whether you're working on industrial automation, building management, or complex networking solutions, the MAX13081ESA provides a sophisticated and practical solution for your data communication challenges.

You May Also Be Interested in

Maxim Integrated
Lowest to $1.5093
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
Lowest to $3.2176
Dallas Semiconductor
Need more? Email Us
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
Lowest to $1.2904
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess