EN
  • EN
  • DE

MAX13080ECPD+T

Part No MAX13080ECPD+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701179-MAX13080ECPD+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX13080ECPD+T CAD Model

Description

Maxim Integrated MAX13080ECPD+T RS-485/RS-422 Transceiver

The MAX13080ECPD+T is a high-performance RS-485/RS-422 transceiver module from Maxim Integrated, designed to facilitate robust communication in industrial, network, and automation systems. This transceiver is capable of achieving data rates up to 16Mbps, making it suitable for high-speed data transmission applications. The MAX13080ECPD+T is engineered to provide reliable data communication over long cable runs, which is a common requirement in complex industrial environments.

One of the key features of the MAX13080ECPD+T is its enhanced ESD protection. With integrated protection against electrostatic discharge up to ±15kV Human Body Model (HBM), this transceiver ensures the reliability and longevity of your communication systems even in harsh and unpredictable industrial conditions. This level of protection is essential for maintaining the integrity of the communication link and preventing damage to the device due to sudden electrical surges.

The device operates from a single 3.3V supply, which makes it energy efficient and compatible with modern low-voltage systems. It also features a wide common-mode range of -7V to +12V, allowing it to handle common-mode voltage variations that often occur in long cable runs or electrically noisy environments.

Additionally, the MAX13080ECPD+T supports hot-swap functionality, which means it can be inserted or removed from a live backplane without causing any disruption to the bus. This feature is particularly useful for maintenance or upgrades in systems that cannot afford downtime.

For design flexibility, this transceiver comes with a fail-safe feature that ensures a logic-high receiver output when the inputs are open, shorted, or idle. This prevents false signaling in the absence of a driving input signal. Furthermore, the MAX13080ECPD+T is available in a space-saving 14-pin TSSOP package, making it an excellent choice for applications where board space is at a premium.

In summary, the Maxim Integrated MAX13080ECPD+T transceiver is a robust and reliable solution for high-speed data communication in industrial and network applications, offering advanced protection features, energy efficiency, and design versatility to meet the demands of modern communication systems.

You May Also Be Interested in

Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087
Maxim Integrated
Lowest to $4.1707
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $1.9008
Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
IC DGTL POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 4UCSP
Lowest to $12.3158

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess