EN
  • EN
  • DE

MAX13052ESA+

Part No MAX13052ESA+
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description CAN 1Mbps Standby 3.3V/5V Automotive 8-Pin SOIC N / IC TRANSCEIVER CAN HS 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type Transceiver
Protocol CAN
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 70mV
Data Rate 1Mbps
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 785293-MAX13052ESA+
Popularity Medium
Supply and Demand Status Balance
Family Name MAX13052
Introduction Date February 01, 2005
ECCN 5A991.b.4
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX13052ESA+ CAD Model

Description

Maxim Integrated MAX13052ESA+ CAN Transceiver

The MAX13052ESA+ is a high-speed Controller Area Network (CAN) transceiver from Maxim Integrated, designed to provide reliable communication between microcontrollers and devices within automotive and industrial applications. This transceiver allows for the transmission and reception of CAN protocol data over a twisted pair of wires, which is essential for the robust communication required in harsh environments.

Encased in a compact 8-pin NSOIC package, the MAX13052ESA+ operates over a wide temperature range of -40°C to +125°C, making it suitable for the demanding conditions found in automotive under-the-hood applications. With a supply voltage range of 4.75V to 5.25V, it is compatible with 5V systems and can tolerate up to 42V of load dump protection, ensuring resilience against voltage spikes that are common in automotive power systems.

The transceiver's dominant time-out function prevents the CAN controller from locking up the bus by disabling the driver if it is dominant for too long, thus ensuring network integrity. Additionally, the MAX13052ESA+ features thermal shutdown and short-circuit protection, further enhancing the reliability of the CAN network.

With an integrated slope control, the MAX13052ESA+ allows for reduced EMI and reflections, enabling adjustable data rates for different network conditions. This feature, along with its cross-wire, overvoltage, and loss-of-ground protection, makes the MAX13052ESA+ a robust choice for implementing CAN interfaces in vehicles, industrial automation systems, and other environments where data integrity and reliability are paramount.

The device boasts a quiescent supply current of 7mA (typical), and a shutdown supply current of 1µA (typical), making it an energy-efficient solution for systems where power consumption is a concern. Its interoperability with other CAN transceivers ensures that the MAX13052ESA+ can be integrated into existing networks with minimal disruption.

In summary, the Maxim Integrated MAX13052ESA+ is a feature-rich CAN transceiver that delivers reliable performance for critical data communication in automotive and industrial environments. Its protective features and flexible operating conditions make it a top choice for designers seeking robust data transmission solutions.

You May Also Be Interested in

Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.2658
MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8313 $52.4817
21+ $4.7847 $100.4787
33+ $4.6352 $152.9616
45+ $4.4857 $201.8565
58+ $4.3361 $251.4938
78+ $3.8876 $303.2328
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,364 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess