The MAX13014EKA+ from Maxim Integrated is a high-performance, low-power, 2-wire, half-duplex transceiver that is designed for bidirectional communication on a single bus line. This transceiver is part of Maxim Integrated's family of devices optimized for the physical layer of the I²C bus interface, making it an ideal choice for a wide range of applications where I²C communication is required.
Key Features
- Interface Type: I²C
- Supply Voltage Range: 1.62V to 5.5V
- Operating Temperature Range: -40°C to +125°C
- Package Type: SOT-23
- Pin Count: 8
- High Noise Immunity: Features built-in filtering for excellent noise suppression.
- High-Speed Operation: Supports fast I²C-bus clock frequencies up to 400kHz.
- Low Standby Current: Helps to conserve power in battery-operated devices.
Applications
The MAX13014EKA+ is versatile and can be used in various applications that require reliable data transmission and reception. Some of its common applications include:
- Handheld devices
- Portable instrumentation
- Battery management systems
- Data loggers
- Industrial control systems
- Consumer electronics
Product Advantages
The MAX13014EKA+ offers several advantages for designers and engineers. Its low-voltage operation and low standby current make it suitable for battery-powered devices where power efficiency is critical. The wide operating temperature range ensures reliable performance in harsh environments. Furthermore, its small SOT-23 package saves valuable board space in compact designs.
Quality and Reliability
Maxim Integrated is renowned for its commitment to quality and reliability, and the MAX13014EKA+ is no exception. Each device is rigorously tested to meet high standards, ensuring dependable performance in your applications.