EN
  • EN
  • DE

MAX1291BCEI

Part No MAX1291BCEI
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 250ksps, +3V, 8-/4-Channel, 12-Bit ADCs with +2.5V Reference and Parallel Interface | IC ADC 12BIT SAR 28QSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Resolution 12
Sampling Rate (Per Second) 250k
Number of Inputs 4, 8
Input Type Pseudo-Differential, Single Ended
Data Interface Parallel
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Supply Voltage , Analog 2.7V ~ 3.6V
Supply Voltage , Digital 1.8V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 28-SSOP
Supplier Device Package 28-QSOP
Mounting Style SMD
Family Part Number MAX1291
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1212061-MAX1291BCEI
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1291BCEI CAD Model

Description

Maxim Integrated's MAX1291BCEI: High-Performance, Low-Power, 12-Bit Analog-to-Digital Converter

The MAX1291BCEI from Maxim Integrated is a state-of-the-art, 12-bit analog-to-digital converter (ADC) that offers a perfect blend of performance and power efficiency for a wide range of data acquisition systems. This high-speed ADC is designed to operate with a single +5V supply, making it an ideal choice for applications that demand high precision and low power consumption.

With its 12-bit resolution, the MAX1291BCEI provides fine detail in signal conversion, ensuring accurate and reliable readings. This ADC features a fast conversion time, capable of delivering throughput rates up to 300ksps, which allows it to support high-speed signal processing requirements. This makes it suitable for use in medical imaging, industrial control systems, and other applications where quick and precise data conversion is critical.

The MAX1291BCEI comes in a compact 28-pin SSOP package, which is optimized for space-constrained applications. Its small footprint does not compromise its performance, as it includes an internal 4.096V reference and a reference buffer, simplifying the design and reducing external component count. Additionally, it offers a full differential input range of ±VREF, providing flexibility in signal conditioning and scaling.

One of the standout features of the MAX1291BCEI is its low power consumption. It operates in a power-saving shutdown mode, drawing a mere 1µA of current when not in use, which is ideal for portable and battery-operated devices. When active, it maintains excellent power efficiency, which helps to extend the operational life of the product it's integrated into.

This ADC also supports a variety of interface options, including SPI, QSPI™, MICROWIRE™, and DSP-compatible serial interfaces, ensuring easy integration with most microcontrollers and digital systems. Its robust design includes overvoltage protection on the analog inputs, further enhancing its reliability in challenging environments.

In summary, the MAX1291BCEI from Maxim Integrated is a versatile and efficient solution for high-precision analog-to-digital conversion. Whether it's being used in industrial automation, medical equipment, or any other system requiring accurate digital representation of analog signals, this ADC stands out with its performance, ease of use, and low power consumption.

You May Also Be Interested in

Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7034 $58.2204
13+ $7.9617 $103.5021
20+ $7.7129 $154.2580
27+ $7.4641 $201.5307
35+ $7.2153 $252.5355
47+ $6.4689 $304.0383
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,860 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess