EN
  • EN
  • DE

MAX1291AEEI+T

Part No MAX1291AEEI+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description ADC Single SAR 250ksps 12-bit Parallel 28-Pin QSOP T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package QSOP
Lead Free Yes
Number of Bits 12
Number of Channels 8
Number of Pins 28
Packaging Tape & Reel (TR)
Win Source Part Number 1074856-MAX1291AEEI+T
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX1291AEEI+T CAD Model

Description

Maxim Integrated MAX1291AEEI+T Analog-to-Digital Converter

The MAX1291AEEI+T is a high-performance, 12-bit, 8-channel, analog-to-digital converter (ADC) from Maxim Integrated, designed to offer excellent speed and accuracy for a wide range of data acquisition and control systems. This precision ADC is available in a compact 28-pin SSOP package and is ideal for applications that require high-speed signal processing, such as medical imaging, industrial automation, and embedded systems.

Featuring a fast sampling rate of up to 1.5Msps, the MAX1291AEEI+T provides quick and accurate conversion of analog signals to digital form, allowing for real-time data processing and analysis. The device operates with a single +5V power supply, which simplifies the power design in many systems. Its low power consumption makes it an excellent choice for portable and battery-powered applications where efficiency is crucial.

This ADC integrates a multiplexer that allows up to eight single-ended inputs or four differential inputs, giving designers flexibility in signal acquisition. The inclusion of an internal track-and-hold function ensures that input signals are accurately captured without the need for external components, reducing system complexity and saving board space. The MAX1291AEEI+T also features a serial interface compatible with SPI, QSPI, and MICROWIRE protocols, making it easy to interface with most microcontrollers and digital systems.

The device boasts excellent dynamic performance, with a signal-to-noise ratio (SNR) that ensures low noise in the digital output and a total harmonic distortion (THD) that maintains the integrity of the original signal. The MAX1291AEEI+T also includes overvoltage protection on the analog inputs, safeguarding the device from unintended damage due to voltage spikes.

In summary, the MAX1291AEEI+T from Maxim Integrated is a versatile and reliable ADC that offers high-speed, precision data conversion, making it a top choice for engineers and designers in various high-performance applications. Its ease of integration, robust feature set, and compact form factor make it an invaluable component in any advanced data acquisition system.

You May Also Be Interested in

Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess