EN
  • EN
  • DE

MAX1289EKA-T

Part No MAX1289EKA-T
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description ADC Single SAR 150ksps 12-bit Serial 8-Pin SOT-23 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-23
Number of A/D Converters 1
Number of Analog Inputs 1
Number of Pins 8
Polarity Bipolar, Unipolar
Radiation Hardening No
Resolution 1.5 B
RoHS Compliant
Sampling Rate 150 ksps
Win Source Part Number 1074855-MAX1289EKA-T
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX1289EKA-T CAD Model

Description

Maxim Integrated MAX1289EKA-T: 12-Bit Plus Sign ADC with SPI

The MAX1289EKA-T from Maxim Integrated is a high-performance, low-power, 12-bit analog-to-digital converter (ADC) with a built-in track/hold circuit. Designed for compact and power-sensitive applications, this ADC features a plus sign bit to accommodate bipolar input ranges, making it an excellent choice for systems requiring precise data acquisition from both positive and negative input signals.

This device operates from a single 2.7V to 3.6V power supply, which optimizes it for battery-operated devices. It boasts an impressive sampling rate of up to 300ksps, providing rapid data acquisition for real-time processing needs. The MAX1289EKA-T comes in a space-saving SOT-23 package, making it ideal for portable devices where space is at a premium.

Communication with the MAX1289EKA-T is handled via a 3-wire, SPI-compatible serial interface, which allows for easy integration into a variety of microcontroller-based systems. The serial interface also supports daisy-chaining of multiple devices on the same bus, simplifying the design of systems with multiple analog inputs.

The device's internal track/hold amplifier can handle input frequencies up to 50MHz, ensuring accurate sampling even with rapidly changing input signals. Furthermore, the MAX1289EKA-T features a low-power shutdown mode, which reduces power consumption to just 1µA, further extending battery life in portable applications.

Engineers will appreciate the device's integrated fault protection, which includes both overvoltage protection of the analog inputs up to ±17V and ESD protection. This robustness makes the MAX1289EKA-T a reliable choice for harsh industrial environments or applications where the input signal may occasionally exceed the normal operating range.

In summary, the MAX1289EKA-T ADC from Maxim Integrated is a versatile and efficient solution for precise data acquisition in both portable and fixed applications. Its combination of high-speed performance, low power consumption, and compact form factor make it an excellent choice for designers looking to optimize their systems for both size and power efficiency.

You May Also Be Interested in

Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess