EN
  • EN
  • DE

MAX127AENG+

Part No MAX127AENG+
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description ADC Single SAR 8ksps 12-bit Serial 24-Pin PDIP N
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PDIP
Height 4.45 mm
Integral Nonlinearity (INL) 0.5 LSB
Interface I2C, Serial
Lead Free Yes
Length 32.13 mm
Maximum Operating Temperature 85 °C
Max Supply Voltage 6 V
Min Operating Temperature -40 °C
Min Supply Voltage -300 mV
Mount Through Hole
Number of A/D Converters 1
Number of Analog Inputs 8
Number of Bits 12
Number of Channels 8
Number of Inputs 8
Number of Pins 24
Polarity Bipolar, Unipolar
Radiation Hardening No
Resolution 1.5 B
RoHS Compliant
Sampling Rate 8 ksps
Signal to Noise Ratio (SNR) 70 dB
Supply Type Single
Weight 3.740011 g
Width 7.87 mm
Win Source Part Number 1016167-MAX127AENG+
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX127AENG+ CAD Model

Description

Product Overview: MAX127AENG+ from Maxim Integrated

The MAX127AENG+ is a high-performance, multirange ±5V, 0 to +5V, 0 to +10V, ±10V, 12-bit data acquisition system (DAS) from Maxim Integrated. This precision analog-to-digital converter (ADC) is designed to provide flexibility and ease of use in a wide array of applications ranging from industrial control systems to data logging devices.

Key Features

  • Multi-Range Inputs: The device supports four input ranges, allowing it to accommodate various signal levels without the need for external signal conditioning. This feature simplifies the design and reduces the overall component count.
  • High Resolution: With its 12-bit resolution, the MAX127AENG+ ensures accurate data conversion, which is critical for precision measurements and control applications.
  • Programmable: The device includes a serial interface that allows for programmable control over the sampling rate, input selection, and input range. This flexibility makes it suitable for a diverse set of applications.
  • Low Power Consumption: Designed with power efficiency in mind, the MAX127AENG+ is ideal for battery-operated and portable devices, where power conservation is paramount.
  • Integrated Features: It comes with an internal clock, eliminating the need for external timing components, which simplifies the design and saves board space.

Applications

The MAX127AENG+ is well-suited for a variety of applications, including:

  • Industrial Control Systems
  • Process Control
  • Data Acquisition Systems
  • Robotics
  • Medical Instruments
  • Portable Instrumentation

Technical Specifications

The MAX127AENG+ operates over a wide temperature range of -40°C to +85°C, making it reliable in harsh environments. It comes in a 24-pin SSOP package, which is compact and suitable for space-constrained applications. The device's high-speed SPI/QSPI/MICROWIRE-compatible serial interface ensures easy integration with most microcontrollers and digital systems.

For designers and engineers looking for a versatile and reliable ADC solution, the MAX127AENG+ from Maxim Integrated offers a compelling mix of features, precision, and ease of use, making it a go-to choice for a variety of data acquisition needs.

You May Also Be Interested in

Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us
Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess