EN
  • EN
  • DE

MAX12557ETK+TD

Part No MAX12557ETK+TD
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT PIPELINED 68TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tape and Reel
Resolution 14
Sampling Rate (Per Second) 65M
Number of Inputs 2
Input Type Differential, Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 2
Architecture Pipelined
Reference Type External, Internal
Supply Voltage , Analog 3.15V ~ 3.6V
Supply Voltage , Digital 3.15V ~ 3.6V
Features Simultaneous Sampling
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 68-TQFN Exposed Pad
Supplier Device Package 68-TQFN-EP
Mounting Style SMD
Family Part Number MAX12557
Manufacturer Pack Quantity 2,500
MSL Level 3 (168 Hours)
Win Source Part Number 701113-MAX12557ETK+TD
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX12557ETK+TD CAD Model

Description

The MAX12557ETK+TD is a high-performance, 16-bit analog-to-digital converter (ADC) brought to you by Maxim Integrated, a leader in innovative analog and mixed-signal products. This precision ADC is designed to deliver exceptional accuracy and speed for a wide range of applications, including medical imaging, data acquisition systems, and industrial process control.

Key Features

  • Resolution: 16-bit resolution provides high precision data conversion, allowing for detailed and accurate signal representation.
  • Sampling Rate: Features a maximum sampling rate of up to 200ksps (kilo-samples per second), enabling the capture of high-speed signals without sacrificing detail.
  • Input Range: The flexible input range supports both single-ended and differential inputs, giving designers the versatility to interface with various signal types.
  • Low Power Consumption: Designed with power efficiency in mind, it operates with low power requirements, making it suitable for battery-powered devices.
  • Interface: Comes with a serial interface that allows for easy integration with microcontrollers and digital systems.
  • Package: Available in a compact 68-pin QFN package, it is ideal for space-constrained applications.

Applications

The MAX12557ETK+TD is versatile and can be used in various applications, including:

  • Medical Imaging Systems
  • Data Acquisition Systems
  • Industrial Process Control
  • Instrumentation
  • Automated Test Equipment (ATE)

Quality and Reliability

Maxim Integrated is committed to delivering products that meet the highest standards of quality and reliability. The MAX12557ETK+TD is built to provide consistent performance in demanding environments and is backed by Maxim's rigorous testing and validation processes.

Ordering Information

To order or for more information, customers can visit Maxim Integrated's official website or contact an authorized distributor. The part number MAX12557ETK+TD ensures that you receive the genuine product designed for optimal performance and longevity.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess