EN
  • EN
  • DE

MAX1230BETI

Part No MAX1230BETI
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 12-BIT ADC WITH FIFO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Maxim Integrated
Package Bulk
Product Status Active
Number of Bits 12
Sampling Rate (Per Second) 300k
Number of Inputs 8, 16
Input Type Differential, Single Ended
Data Interface 3-Wire Serial, Microwire, QSPI, SPI
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Voltage - Supply, Analog 4.75V ~ 5.25V
Voltage - Supply, Digital 4.75V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C
Package / Case 28-WFQFN Exposed Pad
Supplier Device Package 28-TQFN (5x5)
Mounting Type Surface Mount
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 829601-MAX1230BETI
Ultra Librarian 3D Model Ultra Librarian MAX1230BETI CAD Model

Description

The MAX1230BETI from Maxim Integrated is a high-performance, 12-bit analog-to-digital converter (ADC) that offers a remarkable combination of speed, accuracy, and low power consumption, making it an ideal choice for a wide range of data acquisition applications.

Key Features

  • Resolution: The MAX1230BETI provides a 12-bit resolution, ensuring precise digital representation of analog signals.
  • Sampling Rate: With a high sampling rate, this ADC can handle fast analog signals, making it suitable for real-time applications.
  • Integrated Features: It comes with an on-chip temperature sensor and a 4-wire touch-screen controller, which adds to its versatility and reduces the need for external components.
  • Interface: The device offers a serial interface for communication, which is compatible with SPI, QSPI, and MICROWIRE protocols, allowing for easy integration into existing systems.
  • Power Efficiency: Designed for power-sensitive applications, the MAX1230BETI operates with a low power consumption, contributing to longer battery life in portable devices.
  • Package: It is available in a 28-pin TQFN package, which is compact and suitable for space-constrained applications.

Applications

The versatility of the MAX1230BETI makes it an excellent choice for a variety of applications, including but not limited to:

  • Industrial control systems
  • Data acquisition systems
  • Portable instrumentation
  • Medical devices
  • Touch screens

Conclusion

Maxim Integrated's MAX1230BETI is an ADC that offers a rare blend of high resolution, fast sampling rates, and low power operation. Its integrated features, such as the temperature sensor and touch-screen controller, along with its compact packaging, make it a powerful and convenient solution for a multitude of electronic applications. As technology advances, the MAX1230BETI stands out as a reliable and efficient choice for designers looking to enhance the performance and functionality of their systems.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Texas Instruments
IC ADC 12BIT SOT-23-THIN
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT PIPELINED 52QFN
Need more? Email Us
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess