EN
  • EN
  • DE

MAX122BCAG+

Part No MAX122BCAG+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT 333KSPS 24-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Number of Bits 12
Sampling Rate 333k
Number of Inputs 1
Input Type Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External, Internal
Analog Supply Voltage 5V, -10.8 V to 15.75 V
Digital Supply Voltage 5V
Temperature Range - Operating 0°C to 70°C
Case / Package 24-SSOP
Win Source Part Number 139919-MAX122BCAG+
Ultra Librarian 3D Model Ultra Librarian MAX122BCAG+ CAD Model

Description

Maxim Integrated MAX122BCAG+ 12-Bit ADC

The MAX122BCAG+ is a high-performance, 12-bit analog-to-digital converter (ADC) from Maxim Integrated, designed to offer precision and efficiency for a wide range of applications. This integrated circuit is engineered to deliver fast conversion rates with low power consumption, making it an excellent choice for portable devices, data acquisition systems, and industrial control applications.

Key Features

  • Precision: With its 12-bit resolution, the MAX122BCAG+ ensures accurate digital representation of analog signals, capturing fine details that are crucial for sensitive measurements and control systems.
  • High-Speed Conversion: The device boasts a conversion time of just 10 microseconds, enabling quick data processing and real-time system responses.
  • Low Power Consumption: Designed for efficiency, it operates with a single +5V power supply and consumes minimal power, which is essential for battery-operated devices.
  • Flexible Input Range: The ADC accommodates a variety of input ranges, including ±10V, 0 to +10V, and ±5V, providing versatility for different signal types.
  • Integrated Features: The MAX122BCAG+ includes an internal track/hold function and a voltage reference, simplifying the design and reducing external component requirements.
  • Interface Options: It comes with a parallel interface, which allows for easy integration with microprocessors and digital systems.
  • Package: Housed in a 24-pin SSOP package, the MAX122BCAG+ is compact and suitable for space-constrained applications.

Applications

The MAX122BCAG+ is versatile enough to be used in a multitude of applications, including:

  • Data Acquisition Systems
  • Portable Instrumentation
  • Process Control
  • Medical Devices
  • Robotics

With its blend of precision, speed, and power efficiency, the MAX122BCAG+ from Maxim Integrated stands out as a robust solution for designers seeking a reliable ADC that meets stringent performance requirements. Whether it's for industrial automation or sophisticated medical equipment, this ADC ensures that analog data is accurately and efficiently converted for digital processing.

You May Also Be Interested in

Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Texas Instruments
IC ADC 12BIT SOT-23-THIN
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-DSBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.8637 $59.1822
15+ $8.0942 $121.4130
23+ $7.8413 $180.3499
31+ $7.5884 $235.2404
40+ $7.3354 $293.4160
53+ $6.5766 $348.5598
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess