EN
  • EN
  • DE
  • IT

MAX1223BETX+

Part No MAX1223BETX+
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC/DAC 12BIT 225K 36TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Type ADC, DAC
Number of Channels 12
Resolution (Bits) 12 b
Sampling Rate (Per Second) 225k
Data Interface MICROWIRE, QSPI, Serial, SPI
Voltage Supply Source Analog and Digital
Supply Voltage (V) 2.7V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 36-WFQFN Exposed Pad
Supplier Device Package 36-TQFN (6x6)
Family Part Number MAX1223
Manufacturer Pack Quantity 20
MSL Level 1 (Unlimited)
Win Source Part Number 701064-MAX1223BETX+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1223BETX+ CAD Model

Description

Maxim Integrated's MAX1223BETX+: High-Performance Analog-to-Digital Converter

The MAX1223BETX+ is a state-of-the-art analog-to-digital converter (ADC) from Maxim Integrated, designed to deliver exceptional performance and accuracy for a wide range of applications. This ADC operates at a 12-bit resolution, providing fine detail in the conversion of analog signals to digital data, making it ideal for precision measurement systems.

With a conversion rate of up to 300ksps (kilo-samples per second), the MAX1223BETX+ is well-suited for high-speed signal processing tasks. This rapid sampling capability ensures that even fast-changing signals are captured accurately, allowing for real-time monitoring and control in critical applications such as medical devices, industrial automation, and instrumentation.

The device comes in a compact 36-TQFN-EP package, which saves valuable board space while still offering excellent thermal performance. The MAX1223BETX+ also features an external reference voltage (REF) input, providing flexibility in setting the analog input range to match specific application requirements. This external reference can be used to calibrate the ADC for enhanced precision and to accommodate various signal amplitudes.

One of the remarkable features of the MAX1223BETX+ is its low power consumption, which makes it an excellent choice for portable and battery-operated devices. The ADC also includes an internal FIFO (First-In, First-Out) memory buffer that helps manage data flow and reduces the demand on the host processor, leading to more efficient system operation.

For seamless integration with digital systems, the MAX1223BETX+ offers a SPI-compatible serial interface, enabling easy communication with microcontrollers and digital signal processors. This feature simplifies the design process and accelerates product development cycles.

In summary, Maxim Integrated's MAX1223BETX+ ADC is a versatile and high-performing component that provides precise analog-to-digital conversion, rapid sampling rates, and efficient operation. Its compact size, low power consumption, and flexible interfacing options make it a top choice for designers looking to enhance the performance of their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC R/D CONVERTER 14BIT 32DIP
Need more? Email Us
Cirrus Logic Inc.
IC DAC/AUDIO 24BIT 216K 48LQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 40DIP
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Cirrus Logic Inc.
IC ADC/AUDIO 24BIT 48K 42WLCSP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRIVR 3.5DIGIT 40DIP
Need more? Email Us
Asahi Kasei Microsystems
IC ADC 16BIT 1CH PDSO28
Lowest to $47.6334
Analog Devices Inc.
2CH, ISOLATED, SIGMA-DELTA ADC W
Lowest to $17.4627
Asahi Kasei Microsystems
PREMIUM DAC 32BIT 2CH
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess