EN
  • EN
  • DE

MAX1202BEAP

Part No MAX1202BEAP
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 5v, 8-cHANNEL, sERIAL, 12-bIT adcS WITH 3v dIGITAL iNTERFACE | IC ADC 12BIT SAR 20SSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Resolution 12
Sampling Rate (Per Second) 133k
Number of Inputs 4, 8
Input Type Differential, Single Ended
Data Interface SPI
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Supply Voltage , Analog ±5V, 5V
Supply Voltage , Digital 2.7V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 20-SSOP
Supplier Device Package 20-SSOP
Mounting Style SMD
Family Part Number MAX1202
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1211996-MAX1202BEAP
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1202BEAP CAD Model

Description

Introducing the MAX1202BEAP - Maxim Integrated's Precision ADC

Maxim Integrated's MAX1202BEAP is a high-performance, 12-bit analog-to-digital converter (ADC) designed for applications that require the utmost accuracy and reliability. This versatile chip is an ideal solution for a wide range of industrial, medical, and scientific instrumentation where precise data conversion is crucial.

The MAX1202BEAP features a pseudo-differential input that provides excellent noise rejection, ensuring that the analog signal is accurately represented in digital form, even in electrically noisy environments. This ADC operates with a single +5V power supply, making it easy to integrate into existing systems without the need for complex power management.

With its 8-channel multiplexer, the MAX1202BEAP can handle multiple analog inputs, which is perfect for systems that need to monitor various sensors simultaneously. The fast throughput rate of up to 133ksps allows for real-time data acquisition, making it suitable for dynamic processes that require quick response times.

One of the standout features of the MAX1202BEAP is its SPI-compatible serial interface, which ensures simple communication with microcontrollers and digital systems. This interface not only simplifies the design process but also minimizes the need for extensive wiring, thus reducing the overall system complexity and size.

The MAX1202BEAP comes in a 20-pin SSOP package, which is conducive to space-constrained applications. Its small footprint does not compromise its performance, as it incorporates an internal track-and-hold function that provides excellent dynamic performance and eliminates the need for external components.

Maxim Integrated has designed the MAX1202BEAP with reliability in mind. It offers a specified performance over the full temperature range of -40°C to +85°C, ensuring consistent operation under varying environmental conditions. This robustness, combined with its precision and flexibility, makes the MAX1202BEAP a top choice for engineers looking to enhance their system's performance with a dependable ADC solution.

Key Features:

  • 12-bit resolution
  • 8-channel multiplexer
  • 133ksps throughput rate
  • Single +5V power supply operation
  • SPI-compatible serial interface
  • Internal track-and-hold
  • Pseudo-differential input
  • Small 20-pin SSOP package
  • Full temperature range operation (-40°C to +85°C)

The MAX1202BEAP ADC from Maxim Integrated is a testament to the company's commitment to providing high-quality, precision components that meet the rigorous demands of modern electronic systems.

You May Also Be Interested in

Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess