EN
  • EN
  • DE

MAX1202ACPP+

Part No MAX1202ACPP+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT 8CH 20-DIP / Bit Analog to Digital Converter Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Maxim Integrated
Series *
Package Tube
Product Status Obsolete
Base Product Number MAX120
Standard Package 18 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 829600-MAX1202ACPP+
Ultra Librarian 3D Model Ultra Librarian MAX1202ACPP+ CAD Model

Description

Maxim Integrated MAX1202ACPP+ Product Overview

The MAX1202ACPP+ from Maxim Integrated is a high-performance, low-power, 12-bit analog-to-digital converter (ADC) that provides a perfect solution for a wide range of data acquisition applications. This precision ADC is designed to operate with a single +5V power supply, making it ideal for portable and battery-operated devices where power efficiency is critical.

With its 8-channel multiplexer, the MAX1202ACPP+ can handle multiple analog inputs, allowing for versatile use in systems that require several measurements to be taken, such as in industrial control systems, medical instruments, and data logging devices. The device features a sample-and-hold amplifier which ensures accurate sampling of the input signal, maintaining the integrity of the converted data.

The MAX1202ACPP+ offers an impressive conversion rate of up to 133ksps (kilo-samples per second), providing the speed necessary for high-throughput applications. Despite its fast performance, this ADC maintains excellent accuracy, with a low differential nonlinearity (DNL) of ±1 LSB (Least Significant Bit) and an integral nonlinearity (INL) of ±1.5 LSB, ensuring reliable and consistent data conversion.

Interface communication with the MAX1202ACPP+ is achieved through a standard SPI/QSPI/MICROWIRE serial interface, which allows for easy integration with most microcontrollers and digital systems. Additionally, its 20-pin PDIP (Plastic Dual In-line Package) makes it convenient for breadboard prototyping as well as for final PCB (Printed Circuit Board) designs.

The device also features a full-scale adjustment that can be set via an external reference voltage, giving designers the flexibility to adjust the dynamic range according to specific application requirements. Furthermore, the MAX1202ACPP+ includes a power-down mode, which reduces power consumption when the ADC is not in active conversion, further extending battery life in portable applications.

In summary, the MAX1202ACPP+ from Maxim Integrated is a versatile and efficient solution for precision data conversion in a variety of electronic systems. Its combination of high-speed performance, accuracy, and low power consumption, along with the convenience of a multiplexed input and easy interfacing options, make it a top choice for engineers and designers looking for a reliable ADC component.

You May Also Be Interested in

Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.2174 $63.6522
7+ $17.4093 $121.8651
11+ $16.8653 $185.5183
15+ $16.3213 $244.8195
19+ $15.7773 $299.7687
25+ $14.1453 $353.6325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess