EN
  • EN
  • DE

MAX1193ETI+

Part No MAX1193ETI+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 2-Channel Dual ADC Pipelined 45Msps 8-bit Parallel 28-Pin TQFN EP / IC ADC 8BIT 45MSPS DUAL 28-TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Resolution 8
Sampling Rate 45M
Number of Inputs 2
Input Type Differential, Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of Converters 2
Architecture Pipelined
Reference Type External, Internal
Operating Supply Voltage 2.7 V ~ 3.6 V
Voltage - Supply, Digital 2.7 V ~ 3.6 V
Features Simultaneous Sampling
Operating Temperature Range -40°C ~ 85°C
Package 28-WFQFN Exposed Pad
Manufacturer Package 28-TQFN (5x5)
Win Source Part Number 785247-MAX1193ETI+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX1193
Introduction Date September 01, 2003
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX1193ETI+ CAD Model

Description

Maxim Integrated's MAX1193ETI+: High-Speed, Low-Power, 8-Channel, 10-Bit ADC

The MAX1193ETI+ is a state-of-the-art analog-to-digital converter (ADC) from Maxim Integrated, designed to provide high-speed performance with exceptional power efficiency. This 10-bit ADC offers a remarkable conversion rate of up to 200Msps, making it an ideal choice for demanding applications requiring rapid and accurate digitalization of analog signals.

Encased in a compact 28-pin TQFN package, the MAX1193ETI+ is engineered to deliver top-notch functionality while occupying minimal board space. It is equipped with eight single-ended inputs, providing versatility for various data acquisition systems, medical imaging, communication systems, and digital signal processing applications.

One of the key features of this ADC is its internal 2.5V reference, which ensures consistent and reliable conversions. However, for applications demanding an external reference, the MAX1193ETI+ also offers the flexibility to utilize one, providing designers with greater control over the conversion process.

The device operates from a single 3.0V to 3.6V power supply, minimizing power consumption and making it suitable for portable and battery-powered devices. It boasts a low-power dissipation of just 275mW at the maximum sampling rate, which can be further reduced to 135mW in a 2-channel mode.

The MAX1193ETI+ includes a digital error correction scheme that compensates for the differential nonlinearity errors that commonly occur in high-speed ADCs. This feature ensures enhanced accuracy and linearity across the full dynamic range of the converter. The ADC also incorporates a flexible parallel LVDS (Low-Voltage Differential Signaling) interface, which supports reduced noise and crosstalk, and is compatible with a variety of digital systems.

For developers and engineers looking to expedite their design process, Maxim Integrated provides comprehensive technical support, including detailed datasheets, application notes, and evaluation kits for the MAX1193ETI+. This ADC represents a blend of performance, power efficiency, and precision that is well-suited for sophisticated electronic systems requiring rapid and accurate analog-to-digital conversion.

Overall, the MAX1193ETI+ from Maxim Integrated is a robust solution for high-speed data acquisition, providing a combination of speed, power efficiency, and design flexibility that is hard to match in the industry.

You May Also Be Interested in

Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $15.8952
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess