EN
  • EN
  • DE

MAX1181ECM+TD

Part No MAX1181ECM+TD
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 2-Channel Dual ADC Pipelined 80Msps 10-bit Parallel 48-Pin TQFP EP T/R / IC ADC 10BIT 80MSPS DL 48-TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Resolution 10
Sampling Rate 80M
Number of Inputs 2
Input Type Differential, Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of Converters 2
Architecture Pipelined
Reference Type External, Internal
Operating Supply Voltage 2.7 V ~ 3.6 V
Voltage - Supply, Digital 2.7 V ~ 3.6 V
Features Simultaneous Sampling
Operating Temperature Range -40°C ~ 85°C
Package 48-TQFP Exposed Pad
Manufacturer Package 48-TQFP-EP (7x7)
Win Source Part Number 785241-MAX1181ECM+TD
Popularity Medium
Supply and Demand Status Limited
Family Name MAX1181
Introduction Date July 01, 2001
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX1181ECM+TD CAD Model

Description

Maxim Integrated MAX1181ECM+TD Dual 10-Bit, 60Msps, +3V, Low-Power ADC with Internal Reference and Parallel Outputs

The MAX1181ECM+TD from Maxim Integrated is a high-performance, low-power, dual 10-bit analog-to-digital converter (ADC) designed to operate with a single +3V supply. This ADC is capable of a 60Msps (mega-samples per second) conversion rate, making it an ideal choice for applications requiring high-speed data acquisition such as medical imaging, digital communication, and video processing.

One of the key features of the MAX1181ECM+TD is its internal reference, which simplifies the design by eliminating the need for external precision reference components. The ADC also boasts parallel outputs, which provide quick and straightforward interfacing with digital signal processors (DSPs) and microcontrollers.

The device integrates a sample-and-hold circuit, which ensures accurate sampling of the input signal even at high frequencies. Its high-speed serial interface supports various modes, including full duplex for simultaneous two-channel conversions. This flexibility allows designers to choose the most suitable mode for their specific application requirements.

With its low-power consumption, the MAX1181ECM+TD is an excellent choice for portable and battery-powered devices. The power-saving features include a shutdown mode that significantly reduces power consumption when the ADC is not in active conversion.

Additionally, the MAX1181ECM+TD is packaged in a compact 48-pin TQFP (Thin Quad Flat Pack) with exposed pad, which aids in thermal management and saves board space. The device operates over the industrial temperature range, ensuring reliable performance under varying environmental conditions.

Key Specifications:

  • Dual 10-Bit Resolution
  • 60Msps Conversion Rate
  • +3V Single-Supply Operation
  • Internal Reference
  • Parallel Outputs for Easy Interface
  • Low Power Consumption with Shutdown Mode
  • Compact 48-Pin TQFP Package
  • Industrial Temperature Range Operation

Overall, the MAX1181ECM+TD is a versatile and efficient solution for high-speed ADC applications, providing designers with a balance of speed, power efficiency, and ease of use.

You May Also Be Interested in

Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess