EN
  • EN
  • DE

MAX117CPI

Part No MAX117CPI
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description +3V, 400ksps, 4/8-Channel, 8-Bit ADCs with 1UA Power-Down | IC ADC 8BIT FLASH 28DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Resolution 8
Sampling Rate (Per Second) 400k
Number of Inputs 8
Input Type Single Ended
Data Interface Parallel
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Architecture Flash
Reference Type External
Supply Voltage , Analog 3V ~ 3.6V
Supply Voltage , Digital 3V ~ 3.6V
Features Selectable Address
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 28-DIP
Supplier Device Package 28-PDIP
Mounting Style Through Hole
Family Part Number MAX117
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1211980-MAX117CPI
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX117CPI CAD Model

Description

Maxim Integrated Product Overview: MAX117CPI

The MAX117CPI is a high-performance, low-power, 8-channel, serial 10-bit analog-to-digital converter (ADC) produced by Maxim Integrated. This precision ADC is designed to operate with a single +5V supply, making it an excellent choice for a wide range of applications in data acquisition, process control, battery-powered devices, and more.

One of the standout features of the MAX117CPI is its multiplexed 8-channel input which allows for versatile configuration in monitoring multiple analog signals. This makes it highly suitable for systems that require the monitoring of several sensors or analog inputs simultaneously without the need for additional ADCs, thereby reducing system complexity and cost.

The MAX117CPI boasts a high conversion rate of up to 117 ksamples/sec, providing rapid data acquisition capabilities that are essential for real-time monitoring and control applications. The device's 10-bit resolution ensures that the analog input signals are converted with high precision, offering the fidelity needed for demanding applications.

Key Features:

  • Single +5V Operation: Ensures compatibility with standard logic levels and simplifies power supply design.
  • 8-Channel Multiplexer: Offers the flexibility to connect multiple analog inputs, saving space and reducing system complexity.
  • High-Speed SPI/QSPI/MICROWIRE-Compatible Serial Interface: Provides easy integration with most microcontrollers and digital systems.
  • Low Power Consumption: Ideal for battery-powered and portable applications where power efficiency is crucial.
  • Internal Track/Hold: Eliminates the need for external track/hold components, further simplifying design.
  • Software-Configurable Unipolar or Bipolar Inputs: Allows the user to customize the input range according to the requirements of the application.

The MAX117CPI comes in a 28-pin plastic DIP package, ensuring ease of integration into a variety of circuit boards. With its robust design and high reliability, the MAX117CPI is a valuable component for engineers and designers looking to enhance the performance and efficiency of their analog-to-digital conversion processes.

Overall, the MAX117CPI from Maxim Integrated is a versatile and reliable ADC solution that offers high-speed, precision data conversion for a multitude of applications, delivering both performance and value to any project.

You May Also Be Interested in

Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess