EN
  • EN
  • DE

CS51023AEDR16

Part No CS51023AEDR16
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description Enhanced Current Mode PWM Controller
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel - TR
Part Status Obsolete(EOL)
Output Isolation Isolated
Internal Switch(s) No
Topology Forward
Voltage - Start Up 13V
Supply Voltage 7.7 V ~ 20 V
Duty Cycle 77%
Frequency - Switching 1MHz
Fault Protection Current Limiting, Over Voltage
Control Features Frequency Control, Soft Start, Sync
Operating Temperature Range -40°C ~ 150°C (TJ)
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
RoHS State Request Verification
Win Source Part Number 1163239-CS51023AEDR16
Manufacturer Homepage www.onsemi.com
Family Name CS51023
Introduction Date August 16, 2000
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CS51023AEDR16 CAD Model

Description

ON Semiconductor CS51023AEDR16 - Efficient Power Management IC

The CS51023AEDR16 is a cutting-edge power management integrated circuit (IC) produced by ON Semiconductor, a leader in energy-efficient innovations. This IC is part of the CS51023 series, renowned for its high-performance and reliability in a wide array of power supply applications. Its primary function is to provide efficient and stable power control, ensuring that electronic devices operate at optimal performance levels.

The CS51023AEDR16 is designed to handle a broad input voltage range, making it versatile for use in various systems that require different power levels. It features an integrated high-speed PWM (Pulse Width Modulation) controller, which is instrumental in providing efficient power conversion by adjusting the duty cycle of the output voltage. This level of control is essential for maintaining the stability of the power supply under varying load conditions.

This IC also includes a range of protective features to safeguard the system against potential damage. Overcurrent protection, thermal shutdown, and under-voltage lockout are all built into the CS51023AEDR16, ensuring that your electronic devices are not only powered efficiently but also securely. These protective measures contribute to the longevity of both the power IC and the device it powers.

With its compact size, the CS51023AEDR16 is ideal for space-constrained applications. It comes in a 16-lead SOIC narrow body package, which allows for a minimal footprint on the PCB without compromising on functionality. This makes it an excellent choice for applications such as DC-DC converters, computer peripherals, and telecommunications equipment, where space and efficiency are both critical considerations.

ON Semiconductor's commitment to quality is evident in the CS51023AEDR16, as it is designed to meet the stringent requirements of the modern electronics industry. By choosing this power management IC, designers and engineers can ensure that their products will perform reliably and continue to meet the evolving demands of power efficiency and protection.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180
Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess