EN
  • EN
  • DE

MAX1165BCUI+

Part No MAX1165BCUI+
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description ADC Single SAR 165ksps 16-bit Parallel 28-Pin TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package TSSOP
Conversion Rate 165 ksps
Interface Parallel
Lead Free Lead Free
Max Operating Temperature 70 °C
Max Power Dissipation 16 mW
Max Supply Voltage 5.25 V
Min Operating Temperature 0 °C
Min Supply Voltage 4.75 V
Mount Surface Mount
Number of A/D Converters 1
Number of Analog Inputs 1
Number of Bits 16
Number of Channels 1
Number of Converters 1
Number of Pins 28
Polarity Unipolar
Radiation Hardening No
REACH SVHC Unknown
Resolution 2 B
RoHS Compliant
Sampling Rate 165 ksps
Signal to Noise Ratio (SNR) 90 dB
Supply Type Single
Win Source Part Number 1211276-MAX1165BCUI+
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Maxim Integrated
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1165BCUI+ CAD Model

Description

Product Overview: MAX1165BCUI+ from Maxim Integrated

The MAX1165BCUI+ is a high-performance, low-power, 16-bit analog-to-digital converter (ADC) from Maxim Integrated, designed to provide precise digital representation of analog signals in a wide range of applications. This ADC is an ideal solution for systems that require high-resolution data acquisition such as medical instruments, industrial process control, and high-speed communications.

Key Features

  • Resolution: 16-bit resolution provides high accuracy for demanding applications.
  • Sampling Rate: Offers a fast sampling rate, enabling real-time data processing and analysis.
  • Low Power Consumption: Designed for power-sensitive applications, ensuring efficient operation and longer battery life in portable devices.
  • Interface: Features a parallel interface that allows for easy integration with microcontrollers and digital systems.
  • Package: Available in a compact 28-pin TSSOP package, suitable for space-constrained applications.

Performance and Reliability

The MAX1165BCUI+ delivers exceptional performance with its high resolution and sampling rate, ensuring that the analog input signal is captured with great fidelity. The device's low power consumption also makes it a reliable choice for continuous operation in portable and remote sensing applications.

Applications

This ADC is versatile and can be used across various domains, including:

  • Medical Imaging Systems
  • Industrial Automation and Process Control
  • Data Acquisition Systems
  • Battery-Powered Instruments
  • Communications Infrastructure

Easy Integration

With its parallel interface, the MAX1165BCUI+ is designed for straightforward integration into a broad range of digital systems. Its small form factor and compatibility with multiple microcontrollers and DSPs make it a flexible choice for designers looking to improve their system's performance without major redesigns.

Maxim Integrated's commitment to quality ensures that the MAX1165BCUI+ ADC not only meets but exceeds the stringent requirements of high-precision applications. Whether you're developing cutting-edge medical devices or enhancing industrial automation capabilities, this ADC stands as a robust and reliable cornerstone for your data acquisition needs.

You May Also Be Interested in

Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Lowest to $43.6568
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.7967 $67.1868
9+ $13.7819 $124.0371
13+ $13.3513 $173.5669
18+ $12.9207 $232.5726
24+ $12.4899 $299.7576
31+ $11.1979 $347.1349
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 260 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess