EN
  • EN
  • DE

MAX115CAX+

Part No MAX115CAX+
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description 8-Channel Single ADC SAR 116ksps 12-bit Parallel 36-Pin SSOP / IC DAS SYSTEM 12BIT 36-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type Data Acquisition System (DAS)
Resolution (Bits) 12 b
Data Interface Parallel
Voltage Supply Source Analog and Digital
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 36-BSOP (0.295", 7.50mm Width)
Manufacturer Package 36-SSOP
Win Source Part Number 785232-MAX115CAX+
Popularity Medium
Supply and Demand Status Balance
Family Name MAX115
Introduction Date January 01, 2001
ECCN EAR99
Country of Origin Malaysia, United States of America
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX115CAX+ CAD Model

Description

The MAX115CAX+ is a high-performance, low-power, serial 8-channel, 14-bit analog-to-digital converter (ADC) from Maxim Integrated, a renowned leader in analog and mixed-signal products. This precision ADC is designed for applications requiring multiple channels and high accuracy, making it ideal for industrial control systems, medical instrumentation, and data acquisition systems.

Key Features

  • High Resolution: The MAX115CAX+ offers a 14-bit resolution, ensuring fine detail in the analog signal conversion process for applications that demand high precision.
  • Multiple Channels: With 8 multiplexed channels, this ADC can handle several input signals, reducing the need for additional components and simplifying design.
  • Low Power Consumption: Designed to be energy-efficient, the MAX115CAX+ operates with a low power requirement, which is critical for portable and battery-operated devices.
  • High-Speed Serial Interface: The device features a high-speed SPI-compatible serial interface, facilitating easy integration with most microcontrollers and digital systems.
  • Internal Reference: An onboard precision voltage reference enhances the accuracy and stability of the conversion process.
  • Flexible Power Supply: It operates from a +2.7V to +5.25V single supply, accommodating a wide range of applications and system power supplies.

Applications

The versatility of the MAX115CAX+ makes it suitable for various applications, including:

  • Industrial Process Controls
  • Medical Monitoring Devices
  • Data Acquisition Systems
  • Instrumentation
  • Automated Test Equipment

Package and Availability

The MAX115CAX+ comes in a compact 36-pin SSOP (Shrink Small Outline Package) that is both space-saving and offers excellent thermal performance. Maxim Integrated provides comprehensive support for this product, including detailed datasheets, application notes, and reference designs to facilitate rapid development and deployment in your system.

For more information on purchasing and integrating the MAX115CAX+ into your projects, please visit Maxim Integrated's official website or contact an authorized distributor.

You May Also Be Interested in

Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $80.8526 $80.8526
2+ $66.3406 $132.6812
3+ $64.2674 $192.8022
4+ $62.1943 $248.7772
5+ $60.1211 $300.6055
6+ $53.9017 $323.4102
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,110 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess