EN
  • EN
  • DE

MAX11508UUD+

Part No MAX11508UUD+
Manufacturer Maxim Integrated
Catalog Linear - Video Processing
Description IC VIDEO FILTER 14TSSOP / Video Buffers, Filters IC NTSC 14-TSSOP Package
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr Maxim Integrated
Package Tube
Product Status Obsolete
Function Buffers, Filters
Applications Consumer Video
Standards NTSC
Voltage - Supply 4.75V ~ 5.25V
Mounting Type Surface Mount
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 14-TSSOP
Base Product Number MAX11508
Standard Package 96 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 207973-MAX11508UUD+
Ultra Librarian 3D Model Ultra Librarian MAX11508UUD+ CAD Model

Description

The MAX11508UUD+ is a state-of-the-art integrated circuit from Maxim Integrated, designed to provide a high level of performance in digital signal processing applications. This device is built to offer precision, reliability, and efficiency, making it an ideal choice for a wide range of industrial, medical, and communication systems.

At the heart of the MAX11508UUD+ is a powerful analog-to-digital converter (ADC) that boasts a high-speed data acquisition capability. This ADC provides excellent linearity and noise performance, ensuring accurate signal conversion for critical applications. The device operates over a wide supply voltage range, which allows for flexibility in various system designs and ensures compatibility with a variety of microcontrollers and digital interfaces.

The MAX11508UUD+ is designed with an emphasis on ease of integration. It features a user-friendly interface that simplifies the connection to other components within a system. The package includes built-in reference circuits that reduce the need for external components, thereby saving space and cost on the PCB. Additionally, the device's low power consumption helps in designing energy-efficient systems, which is particularly important in battery-powered or energy-sensitive applications.

Maxim Integrated has equipped the MAX11508UUD+ with robust protection features, such as overvoltage protection and thermal shutdown, to ensure long-term reliability even in harsh operating conditions. The device also includes a self-calibration feature, which maintains accuracy over time and temperature variations, reducing the need for frequent manual calibrations.

The MAX11508UUD+ comes in a compact, surface-mount package that is suitable for space-constrained applications. Its high integration level and small footprint make it an excellent choice for designers looking to minimize board space while maximizing functionality.

In summary, the MAX11508UUD+ from Maxim Integrated is a versatile and powerful component that combines precision ADC functionality with ease of use and robust protection features, making it a top choice for designers in need of a reliable and efficient solution for their digital signal processing needs.

You May Also Be Interested in

NXP / Nexperia
IC TV SILICON TUNER 40HVQFN
Need more? Email Us
Fairchild/ON Semiconductor
Wide-bandwidth Differential Signaling HDMI Switch
Need more? Email Us
Semtech Corporation
IC VIDEO RECLOCKER 40QFN
Need more? Email Us
Semtech Corporation
IC VIDEO EQUALIZER 16QFN
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $6.2562
Semtech Corporation
IC VIDEO RECLOCKER 64QFN
Need more? Email Us
Semtech Corporation
IC VIDEO CABLE DRIVER 16QFN
Need more? Email Us
Semtech Corporation
IC VIDEO RECEIVER 100LBGA
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Graphics LCD Controller
Lowest to $65.2829

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.2090 $58.2090
3+ $47.7612 $143.2836
4+ $46.2687 $185.0748
5+ $44.7762 $223.8810
6+ $43.2836 $259.7016
8+ $38.8060 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess