EN
  • EN
  • DE

MAX114CAG+

Part No MAX114CAG+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 4-Channel Single ADC Semiflash 1Msps 8-bit Parallel 24-Pin SSOP / IC ADC 8BIT 1MSPS 24-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Resolution 8
Sampling Rate 1M
Number of Inputs 4
Input Type Single Ended
Data Interface Parallel
Configuration MUX-S/H-ADC
Number of Converters 1
Architecture Flash
Reference Type External
Operating Supply Voltage 5V
Voltage - Supply, Digital 5V
Features Selectable Address
Operating Temperature Range 0°C ~ 70°C
Package 24-SSOP (0.209", 5.30mm Width)
Manufacturer Package 24-SSOP
Win Source Part Number 785230-MAX114CAG+
Popularity Medium
Supply and Demand Status Balance
Family Name MAX114
Introduction Date August 01, 1996
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX114CAG+ CAD Model

Description

The MAX114CAG+ from Maxim Integrated is a high-performance, 14-bit analog-to-digital converter (ADC) designed to deliver exceptional accuracy and speed for a wide range of applications. This ADC operates at a conversion rate of up to 400 kilo-samples per second (ksps), making it suitable for high-speed signal processing tasks in industrial, medical, and communication systems.

Key Features

  • Resolution: 14-bit resolution provides high precision for demanding applications.
  • Sampling Rate: A fast 400ksps sampling rate ensures accurate capture of rapidly changing signals.
  • Single Supply Operation: Operates from a single +5V supply, simplifying power management in embedded systems.
  • Low Power Consumption: Features a power-saving mode to reduce power consumption when the device is not in active conversion.
  • Multiple Operating Modes: Offers both full-power and shutdown modes for flexible power management.
  • Input Range: Accepts a wide input range, making it versatile for various signal types.
  • Package: Available in a 24-pin SSOP package, which is suitable for space-constrained applications.

Applications

The MAX114CAG+ is ideal for a multitude of applications that require high-speed and precise data conversion. These include:

  • Data acquisition systems
  • Medical instruments
  • Industrial process control
  • Instrumentation
  • Communication systems

Performance and Reliability

Maxim Integrated ensures that the MAX114CAG+ meets rigorous performance and reliability standards. The device features an internal track-and-hold, eliminating the need for external components and simplifying design. Additionally, it is designed to work in environments with temperatures ranging from -40°C to +85°C, offering robust performance in various conditions.

Easy Integration

The MAX114CAG+ is designed for easy integration into existing systems. Its digital interface is compatible with various microprocessors and digital systems, ensuring seamless communication and data transfer. With its comprehensive feature set and Maxim Integrated's commitment to quality, the MAX114CAG+ is an excellent choice for designers looking to enhance the performance of their high-speed data acquisition and signal processing systems.

You May Also Be Interested in

Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $47.8479

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess