EN
  • EN
  • DE

MAX11213EEE+

Part No MAX11213EEE+
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 16BIT SIGMA-DELTA 16QSOP / 16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 16-QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc./Maxim Integrated
Package Tube
Number of Bits 16
Sampling Rate (Per Second) 480
Number of Inputs 1
Input Type Differential
Data Interface SPI
Configuration ADC
Number of A/D Converters 1
Architecture Sigma-Delta
Reference Type External
Voltage - Supply, Analog 2.7V ~ 3.6V
Voltage - Supply, Digital 1.7V ~ 3.6V
Features PGA
Temperature Range - Operating -40°C ~ 85°C
Package / Case 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package 16-QSOP
Mounting SMD (SMT)
Base Product Number MAX11213
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 100
Win Source Part Number 1074835-MAX11213EEE+
Ultra Librarian 3D Model Ultra Librarian MAX11213EEE+ CAD Model

Description

The MAX11213EEE+ from Maxim Integrated is a high-precision, low-power, 16-bit analog-to-digital converter (ADC) designed to provide exceptional performance in a wide range of applications. This ADC features a single-channel, sigma-delta modulator that delivers a high degree of accuracy and noise rejection, making it an ideal choice for precision measurement applications such as industrial process control, medical instrumentation, and battery-powered devices.

With its impressive features, the MAX11213EEE+ offers a flexible input range, including a fully differential input and a pseudo-differential unipolar input, which allows for versatile signal acquisition. The device operates with a very low current consumption of just 300µA at a sampling rate of 10 samples per second, which is critical for power-sensitive applications. Additionally, the MAX11213EEE+ provides a low-noise performance of only 11nV/√Hz (typical), ensuring high-quality signal conversion.

This ADC is designed with a built-in programmable gain amplifier (PGA) that offers gains from 1 to 128, allowing users to amplify low-level signals for better resolution. The MAX11213EEE+ supports SPI-compatible serial interfaces, which makes it easily integrable with a wide range of microcontrollers and digital systems. The device also includes an internal oscillator, eliminating the need for external clock sources and simplifying design complexity.

The MAX11213EEE+ operates over a wide temperature range of -40°C to +85°C, making it robust enough for demanding environments. It is available in a compact 16-pin QSOP package, which is advantageous for space-constrained applications. Maxim Integrated's commitment to quality ensures that this ADC maintains high reliability and performance, making it a top choice for designers seeking a high-precision data acquisition solution.

Overall, the MAX11213EEE+ is a versatile and reliable ADC that offers excellent accuracy, low power consumption, and ease of integration, suitable for a broad spectrum of precision measurement tasks.

You May Also Be Interested in

Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Lowest to $43.6568

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess