The MAX1113CEE+T is a high-performance, low-power, 10-bit analog-to-digital converter (ADC) from Maxim Integrated, designed to provide precision data conversion at high speeds. This ADC is a perfect solution for applications that require fast data acquisition without compromising power efficiency.
Key Features
- 10-Bit Resolution: Delivers fine-grain data conversion, ensuring accurate representation of the analog signal.
- High-Speed Conversion: Capable of sample rates up to 2.9Msps (million samples per second), making it ideal for high-speed signal processing.
- Low Power Consumption: With a typical operating current of just 5.4mA, it is optimized for battery-powered and power-sensitive applications.
- Serial Interface: Features a SPI/QSPI/MICROWIRE-compatible serial interface, which simplifies integration into digital systems and reduces the number of required I/O lines.
- Single Supply Operation: Operates from a single +2.7V to +5.25V supply, accommodating a wide range of power environments.
- Internal Track/Hold: The built-in track/hold amplifier provides flexibility and simplifies the design by eliminating the need for external components.
- Small Package: Available in a compact 16-pin QSOP package, saving valuable board space in space-constrained applications.
Applications
The MAX1113CEE+T is versatile and can be used in a diverse array of applications, including:
- Data Acquisition Systems
- Portable Instrumentation
- Medical Devices
- Industrial Control Systems
- Communication Systems
Technical Specifications
Parameter
Value
Resolution
10 bits
Sample Rate
Up to 2.9Msps
Operating Current
5.4mA (typical)
Supply Voltage
+2.7V to +5.25V
Package
16-pin QSOP
With its robust feature set and Maxim Integrated's reputation for quality, the MAX1113CEE+T ADC is an excellent choice for designers seeking to enhance their systems with fast, reliable, and efficient data conversion.