EN
  • EN
  • DE

MAX11116AUT+T

Part No MAX11116AUT+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 8BIT SAR SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc./Maxim Integrated
Series -
Package Tape & Reel
Product Status Active
Number of Bits 8
Sampling Rate (Per Second) 3M
Number of Inputs 1
Input Type Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type Supply
Voltage - Supply, Analog 2.2V ~ 3.6V
Voltage - Supply, Digital 2.2V ~ 3.6V
Features -
Temperature Range - Operating -40°C ~ 125°C
Package / Case SOT-23-6
Supplier Device Package SOT-6
Mounting Type Surface Mount
Base Product Number MAX11116
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1366605-MAX11116AUT+T
Ultra Librarian 3D Model Ultra Librarian MAX11116AUT+T CAD Model

Description

Maxim Integrated MAX11116AUT+T ADC

The MAX11116AUT+T from Maxim Integrated is a high-performance, low-power, 12-bit analog-to-digital converter (ADC) that offers an excellent combination of speed, accuracy, and ease of use. Designed for applications that require high data acquisition rates without sacrificing power efficiency, this ADC is an ideal choice for portable devices, medical instruments, industrial control systems, and more.

With its advanced design, the MAX11116AUT+T features a pseudo-differential unipolar input structure that provides a wide dynamic range and minimizes common-mode noise, ensuring accurate measurements in noisy environments. The device operates from a single 2.35V to 3.6V power supply, making it suitable for battery-powered applications where power consumption is critical.

The ADC boasts a fast sampling rate of up to 500ksps, allowing for quick data acquisition, which is essential for real-time monitoring and control systems. Additionally, it includes an internal reference that simplifies the design by reducing external component count, and an external reference can be used for applications requiring higher precision.

Communication with the MAX11116AUT+T is facilitated through a SPI-compatible serial interface, which supports easy integration with most microcontrollers and digital systems. The ADC's small 10-pin µMAX package is space-efficient, making it perfect for compact designs where board space is at a premium.

Other key features of the MAX11116AUT+T include a built-in conversion clock, which reduces external timing requirements, and a full-scale range of 0V to VREF. The device also offers an automatic shutdown mode that significantly reduces power consumption when not in use, extending battery life in portable applications.

To ensure reliable performance across various conditions, the MAX11116AUT+T operates over the extended -40°C to +85°C temperature range. Its robust design and high-quality manufacturing make it a dependable choice for critical applications that demand consistent operation and longevity.

Whether you're designing a sophisticated medical device or a high-precision industrial control system, the MAX11116AUT+T from Maxim Integrated provides the accuracy, speed, and efficiency needed to meet the demands of your application.

You May Also Be Interested in

Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess