EN
  • EN
  • DE
  • IT

MAX1108CUB

Part No MAX1108CUB
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 2-CHANNEL, SERIAL 8-BIT ADC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Maxim Integrated
Package Bulk
Product Status Active
Number of Bits 8
Sampling Rate (Per Second) 50k
Number of Inputs 1, 2
Input Type Pseudo-Differential, Single Ended
Data Interface 4-Wire Serial, Microwire, QSPI, SPI
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Voltage - Supply, Analog 2.7V ~ 3.6V
Voltage - Supply, Digital 2.7V ~ 3.6V
Features Internal Oscillator
Temperature Range - Operating 0°C ~ 70°C
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-uMAX
Mounting Type Surface Mount
Standard Package 86 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 829591-MAX1108CUB
Ultra Librarian 3D Model Ultra Librarian MAX1108CUB CAD Model

Description

The MAX1108CUB from Maxim Integrated is a high-performance, low-power, dual-channel, 8-bit analog-to-digital converter (ADC) that offers a compact and efficient solution for a wide range of applications. This device is designed to operate with a single +5V power supply, making it ideal for portable and battery-powered devices where power consumption is a critical factor.

Featuring a unique design, the MAX1108CUB provides a maximum sampling rate of 200ksps (kilo-samples per second), which allows for accurate and rapid data acquisition. This makes it suitable for real-time data processing tasks in systems such as medical devices, control systems, and instrumentation.

Key Features:

  • Resolution: 8 bits, providing a good balance between resolution and speed for many applications.
  • Channels: Two single-ended inputs or one differential pair, offering flexibility in signal acquisition.
  • Sampling Rate: Up to 200ksps, enabling real-time data capture for dynamic signals.
  • Power Supply: Single +5V supply, which simplifies power management in mixed-voltage systems.
  • Low Power Consumption: Ideal for battery-operated and portable devices, where efficiency is paramount.
  • Interface: SPI-compatible serial interface, facilitating easy integration with most microcontrollers and digital systems.
  • Package: Available in a 10-pin µMAX package, which is compact and saves space on PCB designs.

The MAX1108CUB also boasts an internal track-and-hold function, which minimizes the need for external components and simplifies the design process. Additionally, its automatic power-down feature reduces power consumption between conversions, further extending battery life in portable applications.

This ADC is an excellent choice for designers who require a balance between performance and power efficiency. Whether it is used in data acquisition systems, handheld devices, or any other application where size and power are constrained, the MAX1108CUB from Maxim Integrated stands out as a reliable and versatile component.

You May Also Be Interested in

Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL
Lowest to $12.1234
Texas Instruments
QUAD CHANNEL, 12-BIT, 105/80/65 MSPS ADC WITH SERIAL LVDS INTERFACE
Lowest to $116.2541
Analog Devices Inc.
IC ADC 12BIT SAR 28SOIC
Lowest to $78.4979
Maxim Integrated
Serial Output 5.6us 12-Bit A/D Converter | IC ADC 12BIT SAR 8DIP
Need more? Email Us
Microchip Technology
13-Bit Differential Input, Low Power A/D Converter with SPI™ Serial Interface
Lowest to $8.4921
Analog Devices Inc.
12-Bit, 20/40/65 MSPS 3 V A/D Converter | IC ADC 12BIT PIPELINED 28TSSOP
Need more? Email Us
Texas Instruments
Dual, 500kSPS, 12-Bit, 2 + 2 Channel, Simultaneous Sampling ANALOG-TO-DIGITAL CONVERTER
Lowest to $10.5011
Maxim Integrated
Complete 10us CMOS 12-Bit ADC | IC ADC 12BIT SAR 24DIP
Lowest to $31.5857
Analog Devices Inc.
LC2MOS 12-Bit, Serial 6 ms ADC in 8-Pin Package
Lowest to $44.9004

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess