EN
  • EN
  • DE
  • IT

MAX11080GUU/V+T

Part No MAX11080GUU/V+T
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Description IC LI/BATTERY MANAGEMENT 38TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series Automotive, AEC-Q100
Packaging Reel - TR
Function Battery Monitor
Battery Chemistry Lithium-Ion
Number of Cells 1 ~ 12
Fault Protection Over/Under Voltage
Operating Temperature Range -40°C ~ 105°C (TA)
Package 38-TFSOP (0.173", 4.40mm Width)
Manufacturer Package 38-TSSOP
Win Source Part Number 700939-MAX11080GUU/V+T
Series MAX series
Popularity Medium
Supply and Demand Status Balance
Family Name MAX11080
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2019
Ultra Librarian 3D Model Ultra Librarian MAX11080GUU/V+T CAD Model

Description

The MAX11080GUU/V+T is a high-performance, octal high-side current-sense amplifier designed by Maxim Integrated. This advanced integrated circuit (IC) is specifically engineered to monitor current through sense resistors on the high side of a power supply, providing precise current measurement for a variety of applications.

Key Features:

  • Wide Input Common-Mode Range: This device can handle a wide range of input common-mode voltages, from 0 to 28V, allowing for flexible deployment in various systems.
  • High Accuracy: The MAX11080GUU/V+T offers a high level of accuracy in current measurement, which is crucial for systems requiring precise monitoring and control.
  • Low Offset Voltage: The low offset voltage of the amplifier ensures minimal error in current readings, contributing to the overall precision of the system.
  • Multiple Channels: With eight channels, this IC can simultaneously monitor multiple high-side currents, making it ideal for multi-phase systems and complex power management tasks.
  • Serial Interface: It features a serial interface for communication with microcontrollers or other digital systems, facilitating easy integration into digital control loops.

Applications:

  • Telecommunications Equipment
  • Networking Equipment
  • Industrial Systems
  • Battery Management Systems
  • Power-Management Units

The MAX11080GUU/V+T is packaged in a compact 16-pin TSSOP, making it suitable for space-constrained applications. Its robust design ensures reliable operation even in harsh industrial environments. Whether it's for power supply monitoring, battery management, or system protection, the MAX11080GUU/V+T from Maxim Integrated is an excellent choice for designers looking for a combination of performance, accuracy, and reliability.

Note: Please refer to the manufacturer's datasheet for detailed specifications and application notes to ensure proper usage and integration of the MAX11080GUU/V+T into your design.

You May Also Be Interested in

Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5185
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery QFN-40-EP(6x6)
Lowest to $0.5821
CellWise Microelectronics
Lithium Battery SSOP-16-150mil Battery Management RoHS
Lowest to $0.8797
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5040
Maxim Integrated
1 Cell Fuel Gauge with ModelGaug
Need more? Email Us
ETA Semiconductor Limited
Lithium Battery 3A QFN-28-EP(4x4) Battery Management RoHS
Lowest to $0.4399
Maxim Integrated
IC BATT FUEL LI-ION 1C 15WLP
Lowest to $8.9099
Texas Instruments
LOW-POWER PROTECTOR FOR 2S TO 7S
Lowest to $2.4064
TOP POWER ASIC
Battery Charging IC Lithium-ion SOT-23-6
Lowest to $0.1027

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.9358 $59.6790
12+ $9.7932 $117.5184
19+ $9.4872 $180.2568
26+ $9.1811 $238.7086
33+ $8.8750 $292.8750
44+ $7.9568 $350.0992
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,885 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess