EN
  • EN
  • DE

MAX11047ETN+T

Part No MAX11047ETN+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT 250KSPS SAR 56TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Number of Bits 16
Sampling Rate 250k
Number of Inputs 4
Input Type Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 4
Reference Type External, Internal
Analog Supply Voltage 5V
Digital Supply Voltage 2.7 V to 5.25 V
Features Simultaneous Sampling
Temperature Range - Operating -40°C to 85°C
Case / Package 56-TQFN (8x8)
Win Source Part Number 002870-MAX11047ETN+T
Ultra Librarian 3D Model Ultra Librarian MAX11047ETN+T CAD Model

Description

Maxim Integrated's MAX11047ETN+T: High-Precision, Multichannel ADC

The MAX11047ETN+T from Maxim Integrated is a state-of-the-art, high-performance analog-to-digital converter (ADC) designed to provide exceptional accuracy and precision for a wide range of data acquisition and control applications. This component is part of Maxim's family of multichannel, simultaneous-sampling ADCs, which are specifically engineered to handle the demands of industrial, medical, and communication systems where high data integrity is paramount.

This ADC features an octal-channel configuration, capable of sampling up to eight analog signals concurrently, which is essential for applications requiring synchronous data acquisition such as phased-array radar systems, power-grid monitoring, and advanced audio systems. The MAX11047ETN+T operates with a 16-bit resolution, ensuring that each measurement is captured with a high degree of accuracy, minimizing the signal distortion and noise that can affect the performance of the end application.

The device supports a wide analog input range, making it versatile for various signal types, and includes an internal reference to simplify the design and minimize external components. With its high-speed serial peripheral interface (SPI), the MAX11047ETN+T can communicate with microcontrollers or digital signal processors at rapid data rates, ensuring that the digitized information is transferred quickly for real-time processing.

Flexibility is a key feature of the MAX11047ETN+T, offering programmable data rates and allowing designers to optimize the trade-off between speed and power consumption for their specific application needs. The ADC operates over a wide temperature range, making it suitable for use in harsh environments.

Housed in a compact 56-pin TQFN package, the MAX11047ETN+T is designed for space-constrained applications, while its low-power operation helps to keep the thermal footprint and power consumption of the overall system to a minimum. Maxim Integrated's commitment to quality and reliability ensures that the MAX11047ETN+T ADC is a dependable choice for precision data conversion in critical applications.

With its combination of high accuracy, multiple channels, and ease of integration, the MAX11047ETN+T is an excellent choice for system designers looking to improve the performance and reliability of their data acquisition systems.

You May Also Be Interested in

Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $63.0988 $63.0988
3+ $51.7729 $155.3187
4+ $50.1559 $200.6236
5+ $48.5377 $242.6885
7+ $46.9196 $328.4372
9+ $42.0663 $378.5967
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess