EN
  • EN
  • DE

MAX1085ACSA+

Part No MAX1085ACSA+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 10BIT SAR 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Resolution 10
Sampling Rate (Per Second) 300k
Number of Inputs 1
Input Type Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type Internal
Supply Voltage , Analog 2.7V ~ 3.6V
Supply Voltage , Digital 2.7V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Mounting Style SMD
Family Part Number MAX1085
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 700900-MAX1085ACSA+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1085ACSA+ CAD Model

Description

The MAX1085ACSA+ is a high-performance, low-power, 10-bit analog-to-digital converter (ADC) from Maxim Integrated. This precision ADC is designed to provide a perfect balance between speed and power consumption, making it an ideal choice for a wide range of applications, including battery-powered devices, data acquisition systems, and portable instrumentation.

Key Features

  • Resolution: The device offers a 10-bit resolution, ensuring accurate digital representation of analog signals.
  • Sampling Rate: With a maximum sampling rate of 133ksps, the MAX1085ACSA+ is capable of handling fast signal variations.
  • Single Supply Operation: It operates from a single +2.7V to +5.25V supply, providing flexibility in various system designs.
  • Low Power Consumption: The ADC features a low-power consumption of just 1.35mA at the full sampling rate, making it suitable for power-sensitive applications.
  • Automatic Power-Down: The MAX1085ACSA+ includes an automatic power-down feature that reduces power consumption to 2µA between conversions.
  • Software-Configurable: The device can be configured via software for different modes of operation, such as full power, shutdown, and auto-shutdown.
  • Small Form Factor: Packaged in an 8-pin narrow SO package, it is compact and easy to integrate into space-constrained applications.

Applications

The MAX1085ACSA+ is versatile and can be used in a variety of applications, including:

  • Portable Battery-Powered Devices
  • System Supervision and Control
  • Data Acquisition Systems
  • Medical Instruments
  • Industrial Process Control

Technical Specifications

Parameter Value Resolution 10-bit Sampling Rate Up to 133ksps Supply Voltage +2.7V to +5.25V Power Consumption 1.35mA (typ) Package Type 8-pin SO

For detailed information and data sheets, visit the Maxim Integrated official website or contact your local Maxim Integrated distributor.

You May Also Be Interested in

Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess