EN
  • EN
  • DE

MAX104CHC

Part No MAX104CHC
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description ±5V, 1Gsps, 8-Bit ADC with On-Chip 2.2GHz Track/Hold Amplifier
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1211905-MAX104CHC
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX104CHC CAD Model

Description

Introducing the MAX104CHC from Maxim Integrated

The MAX104CHC is a state-of-the-art high-speed, low-power, 8-bit analog-to-digital converter (ADC) from Maxim Integrated, a leader in innovative analog and mixed-signal products. This ADC is designed to deliver exceptional performance with a sampling rate of up to 1GS/s, making it an ideal choice for a wide range of demanding applications such as digital oscilloscopes, radar systems, and communication devices.

One of the key features of the MAX104CHC is its high-speed pipeline architecture which ensures fast throughput with no pipeline delay. The device's excellent dynamic performance, including its signal-to-noise ratio (SNR) and spurious-free dynamic range (SFDR), provides accurate signal conversion, essential for high-speed signal processing tasks.

The MAX104CHC operates with a single +5V supply, minimizing power consumption without compromising performance. This feature makes it suitable for portable and battery-operated equipment where power efficiency is crucial. Additionally, the device includes an on-chip track-and-hold circuit, which allows for precise sampling of input signals, ensuring that the analog input is accurately captured at the moment of conversion.

Flexibility is another hallmark of the MAX104CHC, offering users programmable input ranges and an adjustable offset. This versatility allows the ADC to adapt to a variety of input signals, providing greater design freedom. The device also includes a user-selectable input clock, enabling it to interface with a range of external clocks, further enhancing its adaptability to different system requirements.

Designed with the end-user in mind, the MAX104CHC comes in a compact 68-pin PLCC (Plastic Leaded Chip Carrier) package, which is conducive to space-constrained applications. Maxim Integrated also provides comprehensive technical support, including detailed datasheets, application notes, and design resources to assist in the integration of the MAX104CHC into your projects.

In summary, the MAX104CHC from Maxim Integrated represents a blend of high-speed performance, power efficiency, and design flexibility, making it a top-tier choice for engineers and designers looking to incorporate a reliable and versatile ADC into their high-speed signal processing systems.

You May Also Be Interested in

Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Hangzhou RuiMeng Technology Co., Ltd.
16 Bit Analog to Digital Converter 2 Input Sigma-Delta MSOP-10
Lowest to $2.7652
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $71.6418
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Texas Instruments
IC ADC 16BIT 16-DSBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT SOT-23-THIN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Analog Devices Inc.
MAX1087 150KSPS, 10-BIT, 2-CHANN
Lowest to $5.8209

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess