EN
  • EN
  • DE

MAX1031BCTI+T

Part No MAX1031BCTI+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description ADC Single SAR 300ksps 10-bit Serial 28-Pin TQFN EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
Number of Bits 10
Number of Channels 16
Number of Pins 28
Packaging Tape & Reel (TR)
Win Source Part Number 981025-MAX1031BCTI+T
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX1031BCTI+T CAD Model

Description

Maxim Integrated MAX1031BCTI+T Analog-to-Digital Converter

The MAX1031BCTI+T from Maxim Integrated is a high-performance, 10-bit analog-to-digital converter (ADC) designed to provide precise voltage measurement and conversion in a wide range of applications. This ADC is particularly suitable for systems that require high-speed data acquisition, such as industrial control systems, medical instrumentation, and automated test equipment.

Featuring a 16-channel single-ended input or 8-channel differential input configuration, the MAX1031BCTI+T offers flexibility for monitoring multiple analog signals. Its sampling rate can reach up to 300ksps (kilo-samples per second), ensuring that rapid changes in the analog signal are accurately captured and converted into digital data for further processing.

The device operates from a single 2.7V to 3.6V power supply, which makes it ideal for low-power applications and portable devices. Additionally, it includes an internal 2.5V reference, which eliminates the need for external components and simplifies the design process. However, it also supports an external reference voltage, providing designers with the option to use a different reference voltage based on specific application requirements.

The MAX1031BCTI+T features a Serial Peripheral Interface (SPI) that allows for easy communication with microcontrollers and digital systems. This digital interface is compatible with QSPI™, SPI, MICROWIRE™, and DSP interface standards, offering versatility for integration with a variety of host controllers.

Maxim Integrated has housed the MAX1031BCTI+T in a compact 38-pin TQFN package with a temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments. The combination of high-speed performance, low power consumption, and small form factor makes the MAX1031BCTI+T a robust solution for sophisticated data acquisition tasks.

Whether you're designing a system that requires accurate environmental monitoring, precision process control, or dynamic signal analysis, the MAX1031BCTI+T provides the accuracy, speed, and reliability needed to meet the demands of your application.

You May Also Be Interested in

Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.9352 $59.6760
11+ $9.7930 $107.7230
16+ $9.4870 $151.7920
22+ $9.1809 $201.9798
29+ $8.8749 $257.3721
38+ $7.9568 $302.3584
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess