EN
  • EN
  • DE

MAX1013DSB

Part No MAX1013DSB
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 700867-MAX1013DSB
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1013DSB CAD Model

Description

The MAX1013DSB from Maxim Integrated is a state-of-the-art analog-to-digital converter (ADC) designed for applications where both high-speed and low-power performance are essential. This versatile ADC features 8 channels, making it ideal for multi-channel data acquisition systems, and it operates with a resolution of 10 bits, providing a fine level of detail in the digital representation of analog signals.

One of the standout features of the MAX1013DSB is its high-speed sampling rate. With the ability to sample at speeds up to 2.5Msps (million samples per second), this ADC is well-suited for capturing fast transient events and for use in systems where rapid signal processing is required. Despite this high-speed capability, the device maintains a low-power consumption profile, which is critical for battery-powered or energy-sensitive applications.

The MAX1013DSB operates from a single 3.0V to 3.6V power supply, further emphasizing its efficiency and making it compatible with a variety of low-voltage systems. Its serial interface simplifies connections and minimizes the number of I/O lines required, which is especially beneficial in designs where PCB space is at a premium.

Additional features of the MAX1013DSB include an internal 4.096V reference, which provides a stable voltage reference for the ADC, ensuring accurate and consistent measurements. The device also offers a flexible power-down mode, significantly reducing power consumption when the ADC is not in active use.

The MAX1013DSB is housed in a small, 28-pin SSOP package, which allows for a compact design footprint. This ADC is perfect for a wide range of applications, including medical imaging, data acquisition systems, industrial control, and instrumentation, where precision and efficiency are paramount.

With its combination of high-speed operation, low power consumption, multiple channels, and compact form factor, the MAX1013DSB from Maxim Integrated stands out as a superior choice for designers looking to optimize their analog-to-digital conversion in their next project.

You May Also Be Interested in

Maxim Integrated
IC DAC 12BIT MULT SERIAL 16-SOIC
Need more? Email Us
Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us
Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639
Maxim Integrated
IC DGTL POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087
Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
IC DAC 10BIT QUAD BUFF 20-TSSOP
Need more? Email Us
Maxim Integrated
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess