EN
  • EN
  • DE

MAX038CWP

Part No MAX038CWP
Manufacturer Maxim Integrated
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC GEN WAVEFORM HI-FREQ 20-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Obsolete(EOL)
Type Function Generator
PLL No
Input CMOS, TTL
Output CMOS, TTL
Number of Circuits 1
Maximum Input Frequency 40MHz
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 20-SOIC
Win Source Part Number 002853-MAX038CWP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX038CWP CAD Model

Description

The MAX038CWP from Maxim Integrated is a high-frequency, precision waveform generator that is capable of producing accurate sine, square, triangle, sawtooth, and pulse waveforms. This integrated circuit (IC) is designed for applications requiring a wide range of high-frequency waveform generation with a high level of accuracy and stability.

Key Features

  • Frequency Range: The device offers a wide frequency range from 0.1Hz to 20MHz, making it suitable for a variety of applications, including communications, instrumentation, and signal processing.
  • Waveform Adjustability: Users can adjust the frequency, duty cycle, and amplitude of the output waveforms, providing a high degree of flexibility in signal generation.
  • High Stability: The MAX038CWP features a temperature-compensated, voltage-controlled crystal oscillator (TCVCXO) that ensures high stability and low phase noise in the generated signals.
  • Low Distortion: The sine wave output is characterized by low distortion, which is essential for precision applications where signal integrity is critical.
  • Multiple Outputs: This IC provides both differential and single-ended outputs, allowing for easy integration into various circuit designs.

Applications

The MAX038CWP is ideal for use in function generators, frequency synthesizers, communication systems, and any other electronic system that requires high-quality signal generation. Its versatility and performance also make it suitable for educational purposes, where it can be used to demonstrate waveform characteristics in laboratory settings.

Package and Availability

The MAX038CWP is available in a 20-pin wide-body SO package, which is designed for surface-mount technology (SMT) and is compatible with standard PCB layouts. Maxim Integrated ensures the availability of this high-performance waveform generator, catering to both small-scale projects and large-volume industrial applications.

Conclusion

With its wide frequency range, adjustability, and high stability, the MAX038CWP from Maxim Integrated stands out as a versatile and reliable solution for high-frequency waveform generation. Whether for professional use in advanced communication systems or for educational purposes in academic settings, this IC provides the performance and flexibility needed to meet the demands of a wide array of waveform generation tasks.

You May Also Be Interested in

Microchip Technology
IC SYNTHESIZER 125MHZ 44QFN
Need more? Email Us
Texas Instruments
IC INTEGER-N/FRACTIONAL 32VQFN
Lowest to $22.7993
Texas Instruments
IC INTEGER-N/FRACTIONAL 32VQFN
Lowest to $22.7536
National Semiconductor (TI)
CDCF5801A LOW-JITTER PLL-BASED M
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 8SOIC
Lowest to $4.5823
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
National Semiconductor (TI)
CDCF5801A LOW-JITTER PLL-BASED M
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 24QFN
Need more? Email Us
ON Semiconductor
IC CLOCK GEN PLL 200MHZ 8WDFN
Lowest to $11.0598

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess