EN
  • EN
  • DE

LMX324ASD+

Part No LMX324ASD+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1.3MHZ RRO 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Obsolete(EOL)
Amplifier Type General Purpose
Number of Circuits 4
Output Type Rail-to-Rail
Slew Rate 1 V/μs
Gain Bandwidth Product (GBP) 1.3MHz
Current - Input Bias 18nA
Voltage - Input Offset 1mV
Operating Supply Current 480μA
Channel Output Current 28mA
Supply Voltage - Operating 2.3 V to 7 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 1055897-LMX324ASD+
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Signal Processing, Power Management
Ultra Librarian 3D Model Ultra Librarian LMX324ASD+ CAD Model

Description

The LMX324ASD+ is a state-of-the-art low-power, quad operational amplifier (op-amp) designed by Maxim Integrated, a leader in analog and mixed-signal engineering. This high-performance device is tailored for battery-powered applications and systems requiring multiple op-amps while maintaining low power consumption and space efficiency.

Key Features

  • Low Power Consumption: The LMX324ASD+ is optimized for low power operations, making it ideal for portable and battery-operated devices. It ensures that the system power budget is kept to a minimum, prolonging the operational life of the application.
  • Quad Channel Configuration: With four op-amps integrated into a single package, this device allows for compact and efficient design solutions, reducing the number of separate components needed on a PCB.
  • Rail-to-Rail Output: The op-amps in the LMX324ASD+ are capable of rail-to-rail output, which provides the maximum possible dynamic range at the output. This is particularly beneficial in low-voltage applications.
  • Single-Supply Operation: This device is designed to operate from a single supply voltage, simplifying the power supply design and minimizing the need for dual power supplies.
  • Wide Bandwidth: The LMX324ASD+ offers a wide bandwidth, which makes it suitable for a variety of applications, from audio processing to control systems.

Applications

The versatility of the LMX324ASD+ allows it to be used in a wide array of applications. It is particularly well-suited for:

  • Portable Instrumentation
  • Battery-Powered Devices
  • Sensor Interfaces
  • Audio Processing Units
  • Active Filters
  • Control Systems

Technical Specifications

The LMX324ASD+ comes in a 14-pin SOIC package and operates over a temperature range of -40°C to +85°C. It requires a supply voltage ranging from 2.7V to 5.5V, making it highly adaptable to various power environments.

For detailed technical specifications, application circuits, and additional information, designers and engineers are encouraged to consult the datasheet provided by Maxim Integrated.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.0021 $63.0147
16+ $7.3862 $118.1792
25+ $7.1552 $178.8800
34+ $6.9254 $235.4636
44+ $6.6944 $294.5536
58+ $6.0014 $348.0812
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,630 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess