EN
  • EN
  • DE

IH5045CWE

Part No IH5045CWE
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH DUAL DPST 16SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Switch Circuit DPST - NO
Number of Circuits 2
Max On Resistance 80 Ohm
Channel-to-Channel Matching (ΔRon) 5 Ohm
Dual Supply Voltage(V±) ±4.5 V to 18 V
Max Switch Time (Ton,Toff) 400ns, 200ns
Max Leakage Current (IS off) 5nA
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 16-SOIC
Win Source Part Number 205115-IH5045CWE
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IH5045CWE CAD Model

Description

Maxim Integrated Product IH5045CWE Overview

The IH5045CWE is a high-performance analog switch from Maxim Integrated, designed to deliver exceptional signal integrity and operational efficiency in a wide range of applications. This versatile component is part of Maxim's renowned family of CMOS analog IC devices, which are recognized for their reliability and ease of use.

Key Features

  • Low Power Consumption: The IH5045CWE is designed for energy-efficient operation, making it ideal for battery-powered devices and applications where power conservation is critical.
  • High-Speed Switching: With its fast switching capabilities, this analog switch is suitable for high-frequency signal routing, ensuring minimal signal distortion and latency.
  • Single Supply Operation: This device can operate from a single power supply, ranging from 10V to 30V, or a dual supply from ±4.5V to ±20V, providing flexibility in various circuit designs.
  • Low Charge Injection: The IH5045CWE exhibits low charge injection, which minimizes signal corruption during switching transitions, preserving signal integrity.
  • Low On-Resistance: Featuring low on-resistance, this switch maintains a high level of signal fidelity and reduces power loss across the switch.
  • Break-Before-Make Switching: This feature ensures that no short circuits occur during the transition from one switch position to another.

Applications

The IH5045CWE is suitable for a variety of applications that require precise and efficient signal routing, including:

  • Test Equipment
  • Communication Systems
  • Data Acquisition Systems
  • Audio and Video Switching
  • Sample and Hold Circuits
  • Industrial Control Systems

With its robust design and comprehensive features, the IH5045CWE is an excellent choice for designers seeking a reliable and versatile analog switch solution. Maxim Integrated's commitment to quality ensures that this product will meet the rigorous demands of modern electronic systems.

You May Also Be Interested in

Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess