EN
  • EN
  • DE

ICM7555ISA+T

Part No ICM7555ISA+T
Manufacturer Maxim Integrated
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC SGL TIMER 500KHZ 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type 555 Type, Timer/Oscillator (Single)
Frequency 500kHz
Supply Voltage - Operating 2 V to 16.5 V
Operating Supply Current 30μA
Temperature Range - Operating -20°C to 85°C
Case / Package 8-SOIC
Mounting Surface Mount
Win Source Part Number 122449-ICM7555ISA+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ICM7555ISA+T CAD Model

Description

ICM7555ISA+T General Purpose Timer

The ICM7555ISA+T is a highly versatile and reliable general-purpose timer IC from Maxim Integrated, designed as a direct replacement for the standard 555 timer. This CMOS timer provides significantly improved performance over standard bipolar 555 timers without sacrificing the simplicity and ease of use that has made the 555 timer a staple in electronic designs.

Key Features

  • Low Power Consumption: The ICM7555ISA+T operates with a reduced power requirement, making it suitable for battery-operated and portable applications where power efficiency is critical.
  • Wide Operating Voltage Range: This timer can function across a broad voltage range from 2V to 18V, providing flexibility for various applications and compatibility with both TTL and CMOS logic.
  • High Frequency Operation: It is capable of producing accurate time delays or frequencies up to 1MHz, making it a good choice for precision timing tasks.
  • Stable Operation: With its low threshold, trigger, and reset currents, the ICM7555ISA+T operates reliably and maintains stability throughout its performance.
  • Adjustable Duty Cycle: Users can set the timer for astable or monostable operation with an adjustable duty cycle, providing a wide range of pulse-width modulation (PWM) possibilities.

Applications

The versatility of the ICM7555ISA+T makes it suitable for a wide array of applications including:

  • Precision timing
  • Pulse generation
  • Sequential timing
  • Time delay generation
  • Pulse-width modulation (PWM)

Product Specifications

The ICM7555ISA+T is available in a small 8-pin SOIC package, making it ideal for space-constrained applications. It is designed to operate over an industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments. The timer IC also features a MOS oscillator for the timing control which provides a low-frequency drift with temperature variation.

With its combination of low power consumption, wide voltage range, and high-frequency operation, the ICM7555ISA+T from Maxim Integrated is an excellent choice for designers looking for a dependable and flexible timer solution.

You May Also Be Interested in

Cypress Semiconductor Corp
IC OSC XTAL PROG 6CLCC / Oscillator, Crystal IC 50MHz ~ 690MHz 6-CLCC (5x3.2)
Need more? Email Us
Microchip Technology
MEMS OSC XO 1.9512MHZ CMOS SMD / 1.9512 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Need more? Email Us
Maxim Integrated
IC OSC CLOCK DUAL FREQ 10-LCCC / IC
Need more? Email Us
Analog Devices Inc.
IC TRPL DELAY LOCK LOOP 48-LFCSP / IC 85MHz 48-LFCSP-VQ (7x7)
Need more? Email Us
Microchip Technology
MEMS OSC XO 33.3300MHZ CMOS SMD / 33.33 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $6.3306
Infineon Technologies
IC OSC XTAL PROG / IC
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG 6-DFN / Oscillator, Silicon IC 3.81Hz ~ 1MHz 6-DFN (2x3)
Lowest to $8.5349
Texas Instruments
etriggerable Monostable Multivibrators 14-CDIP -55 to 125
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess