EN
  • EN
  • DE

ICM7211AMIQH+TD

Part No ICM7211AMIQH+TD
Manufacturer Maxim Integrated
Catalog PMIC - Display Drivers
Description IC DECODR/DVR LCD 4DIGIT 44-PLCC / Segment Display LCD Driver 4Digit 5V 44-Pin PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Display Type LCD
Configuration 7 Segment
Interface BCD
Digits or Characters 4 Digits
Operating Supply Current 10μA
Operating Supply Voltage 3 V ~ 6 V
Operating Temperature Range -20°C ~ 85°C
Mounting SMD
Package 44-LCC (J-Lead)
Manufacturer Package 44-PLCC (16.59x16.59)
Win Source Part Number 776366-ICM7211AMIQH+TD
Popularity Medium
Supply and Demand Status Limited
Family Name ICM7211
Introduction Date November 01, 1989
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ICM7211AMIQH+TD CAD Model

Description

Product Overview: ICM7211AMIQH+TD from Maxim Integrated

The ICM7211AMIQH+TD is a high-performance, four-digit, LCD display driver designed and manufactured by Maxim Integrated. This advanced driver is specifically engineered to interface with a liquid crystal display (LCD) and is an ideal solution for applications requiring low power consumption and high-quality visual display. It's perfect for portable instruments, meters, and any device that utilizes a numeric display.

Key Features

  • Display Compatibility: The ICM7211AMIQH+TD is compatible with 4-digit, 7-segment LCDs, making it versatile for a wide range of display needs.
  • Integrated Multiplexing: The device includes an on-chip multiplexer, which can drive the LCD in static or multiplexed mode, providing flexibility in display design.
  • Low Power Consumption: Designed with power efficiency in mind, it operates with low power requirements, which is critical for battery-operated devices.
  • High Integration: The chip integrates all the necessary functions to interface with an LCD, including digit drivers, segment drivers, and the necessary biasing circuitry.
  • Interface Options: It features a simple four-wire interface, reducing the complexity and the number of connections needed for communication with microprocessors or microcontrollers.
  • Extended Temperature Range: The ICM7211AMIQH+TD is designed to operate over an extended temperature range, making it suitable for industrial applications.

Applications

The versatility of the ICM7211AMIQH+TD makes it an excellent choice for a range of applications, including:

  • Handheld meters
  • Test equipment
  • Battery-operated devices
  • Medical monitoring equipment
  • Industrial control systems

Technical Specifications

The ICM7211AMIQH+TD offers a comprehensive set of technical attributes:

  • Supply Voltage: Typically 3.0V, which contributes to its low power operation.
  • Display Drive: Capable of driving LCDs up to 4 digits with 7 segments each.
  • Package Type: Provided in a compact QFN package, which is suitable for space-constrained applications.

The ICM7211AMIQH+TD from Maxim Integrated stands out for its ease of use, energy efficiency, and reliability, making it a top choice for designers looking to incorporate a high-quality display interface into their products.

You May Also Be Interested in

Rohm Semiconductor
LCD Driver VQFN024V4040
Lowest to $1.7724
Shenzhen Titan Micro Electronics Co., Ltd.
2.4V~5.2V 32 Segment 4-Wire Serial Interface 60uA LQFP-44(10x10) Display Drivers RoHS
Lowest to $0.1048
NXP / Nexperia
LCD Driver 56-TSSOP
Need more? Email Us
Rohm Semiconductor
LCD Driver 48-VQFPC (7x7)
Need more? Email Us
Analog Devices Inc.
LCD Driver 48-LFCSP-VQ (7x7)
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEGMNT 4 DIGIT 44PLCC
Need more? Email Us
SG Micro Corp
TQFN-16-EP(3x3) Display Drivers RoHS
Lowest to $0.4366
ON Semiconductor
LCD Driver
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEGMENT 4 DIGIT 40DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess