EN
  • EN
  • DE

ICL7665CTV

Part No ICL7665CTV
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC SUPERVISOR MPU VOLT MONITOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Mfr Maxim Integrated
Package Bulk
Product Status Active
Programmable Not Verified
Type Monitor
Number of Voltages Monitored 2
Voltage - Threshold Adjustable/Selectable
Output Open Drain or Open Collector
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Through Hole
Package / Case TO-99-8 Metal Can
Supplier Device Package TO-99-8
Base Product Number ICL7665
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 600728-ICL7665CTV
Ultra Librarian 3D Model Ultra Librarian ICL7665CTV CAD Model

Description

Maxim Integrated ICL7665CTV Overview

The ICL7665CTV is a highly reliable, dual-voltage monitor designed by Maxim Integrated, a trusted name in the development of innovative analog and mixed-signal products. This precision integrated circuit is engineered to safeguard your electronic systems by monitoring overvoltage and undervoltage conditions, ensuring that your devices operate within safe voltage thresholds.

Key Features

  • Dual Voltage Monitoring: The ICL7665CTV is capable of monitoring two voltage levels, making it an ideal solution for systems requiring dual-supply voltage supervision.
  • Adjustable Thresholds: Users can set precise voltage thresholds according to their specific needs, offering a tailored monitoring solution for various applications.
  • Low Power Consumption: Designed with power efficiency in mind, this device consumes minimal power, which is crucial for battery-operated and energy-sensitive systems.
  • High Accuracy: The ICL7665CTV provides high accuracy in voltage monitoring, ensuring reliable performance and system protection.
  • Wide Operating Temperature Range: It operates effectively across a broad temperature range, making it suitable for use in diverse environments and applications.

Applications

The versatility of the ICL7665CTV makes it an excellent choice for a wide array of applications, including:

  • Power supply monitoring
  • Battery-operated equipment
  • Automotive systems
  • Portable instrumentation
  • Microprocessor systems

Reliability and Support

Maxim Integrated is known for its commitment to quality and reliability, and the ICL7665CTV is no exception. Customers can expect robust performance and consistent operation from this voltage monitor. Additionally, Maxim provides comprehensive technical support and resources to assist with design, integration, and troubleshooting, ensuring a smooth experience for engineers and product developers.

In conclusion, the ICL7665CTV from Maxim Integrated is a versatile, accurate, and reliable solution for voltage monitoring in a variety of electronic systems. Its adjustable thresholds, low power consumption, and wide operating temperature range make it a top choice for ensuring the safe operation of sensitive electronic components.

You May Also Be Interested in

Texas Instruments
IC POWER
Lowest to $0.8732
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.0728
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess