EN
  • EN
  • DE

ICL7665ACSA+

Part No ICL7665ACSA+
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC VOLT DETEC DUAL OVR/UND 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Multi-Voltage Supervisor
Number of Voltages Monitored 2
Output Open Drain or Open Collector
Reset Active High
Voltage - Threshold Adjustable/Selectable
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 135466-ICL7665ACSA+
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ICL7665ACSA+ CAD Model

Description

Maxim Integrated ICL7665ACSA+ Voltage Monitor

The ICL7665ACSA+ is a highly reliable, dual voltage monitor chip designed by Maxim Integrated, a leader in analog and mixed-signal integrated circuits. This precision device is engineered to supervise voltage levels in a variety of electronic applications, ensuring that systems operate within their specified voltage ranges and providing protection against undesirable voltage conditions.

Constructed with CMOS technology, the ICL7665ACSA+ offers a low power solution for monitoring overvoltage and undervoltage conditions. It features two independent voltage detectors, each programmed to trigger an output signal when the input voltage crosses the user-defined threshold levels. This capability makes it an essential component for power supply management in both industrial and consumer electronics.

The device comes in a compact 8-pin SOIC (Small Outline Integrated Circuit) package, making it suitable for space-constrained applications. It operates over a wide voltage range and includes hysteresis to prevent rapid on-off cycling due to noise or transient voltage fluctuations, thus enhancing system stability and reliability.

Key features of the ICL7665ACSA+ include:

  • Two precision voltage detectors
  • Low power consumption
  • Wide operating voltage range
  • Adjustable threshold voltage levels
  • Built-in hysteresis for noise immunity
  • Independent open-drain outputs for overvoltage and undervoltage detection
  • Easy to integrate into existing designs due to its small footprint

The ICL7665ACSA+ is ideal for applications such as battery chargers, consumer electronics, portable devices, and any system where power supply conditions need to be monitored for safety and efficiency. Its ability to detect out-of-tolerance power supply conditions helps prevent damage to sensitive electronic components, thereby extending product life and reducing maintenance costs.

Maxim Integrated's commitment to quality ensures that the ICL7665ACSA+ voltage monitor meets the industry's highest standards, providing a reliable and robust solution for voltage monitoring requirements in a wide range of applications.

You May Also Be Interested in

Texas Instruments
IC POWER
Lowest to $0.7015
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.7958 $55.1832
9+ $11.3197 $101.8773
14+ $10.9659 $153.5226
19+ $10.6122 $201.6318
25+ $10.2585 $256.4625
33+ $9.1972 $303.5076
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,214 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess