EN
  • EN
  • DE

ICL7665ACSA+T

Part No ICL7665ACSA+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC VOLT MONITOR LP W/DET 8-SOIC / Processor Supervisor 1 8-Pin SOIC N T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Type Multi-Voltage Supervisor
Number of Voltages Monitored 2
Output Open Drain or Open Collector
Reset Active High
Voltage - Threshold Adjustable/Selectable
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 776354-ICL7665ACSA+T
Popularity Medium
Supply and Demand Status Limited
Family Name ICL7665
Introduction Date August 01, 1997
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian ICL7665ACSA+T CAD Model

Description

Maxim Integrated ICL7665ACSA+T Voltage Monitor

The ICL7665ACSA+T is a sophisticated voltage monitoring integrated circuit (IC) designed and produced by Maxim Integrated, a renowned leader in the development of analog and mixed-signal products. This IC is specifically engineered to provide precise monitoring of power supply functionality, ensuring that electronic systems operate within their specified voltage parameters, thus enhancing the reliability and longevity of the application it serves.

At the heart of the ICL7665ACSA+T's functionality is its ability to monitor both overvoltage and undervoltage conditions across two independent voltage thresholds. The device is pre-programmed with factory-set trip points, which can be adjusted through external resistors to cater to a wide range of voltage monitoring requirements. This feature makes the ICL7665ACSA+T an ideal solution for a multitude of applications, including battery-operated devices, computers, controllers, and other critical systems where maintaining voltage integrity is paramount.

The ICL7665ACSA+T comes in a compact SOIC-8 package, making it suitable for space-constrained applications. It operates over a broad voltage range and features a low power consumption profile, which is particularly advantageous for portable and battery-powered devices. Additionally, the IC provides a hysteresis feature that prevents rapid on-off cycling due to noise or transient voltage fluctuations, thereby ensuring stable operation.

With its built-in hysteresis and precise trip point accuracy, the ICL7665ACSA+T offers a reliable solution for system protection. It includes two open-drain output drivers, which can be configured to signal an alarm or activate protective mechanisms when a fault condition is detected. These outputs can directly interface with microcontrollers or other logic systems, enabling seamless integration into more complex designs.

Maxim Integrated's commitment to quality is reflected in the ICL7665ACSA+T, which is designed to meet the stringent requirements of industrial and commercial environments. Whether it's employed in safeguarding power supplies or monitoring battery levels, this voltage monitor IC stands out as a versatile and dependable component in any designer's toolkit.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 3 CHANNEL SOT23-6 / Supervisor Open Drain or Open Collector 3 Channel SOT-6
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL SC70-4 / Supervisor Open Drain or Open Collector 1 Channel SC-70-4
Need more? Email Us
EM Microelectronic
ULTRA LOW POWER VOLTAGE DETECTOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Need more? Email Us
ON Semiconductor
IC MPU SYS HRDWR MONITOR 24TSSOP
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Need more? Email Us
ABLIC U.S.A. Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8732
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Lowest to $0.4635
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4507 $51.4647
50+ $2.0108 $100.5400
78+ $1.9480 $151.9440
107+ $1.8851 $201.7057
138+ $1.8223 $251.4774
184+ $1.6338 $300.6192
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,204 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess