EN
  • EN
  • DE

ICL7652CPD

Part No ICL7652CPD
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CHOPPER 450KHZ 14DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Amplifier Type Zero-Drift
Number of Circuits 1
Slew Rate 0.5 V/μs
Gain Bandwidth Product (GBP) 450kHz
Current - Input Bias 15pA
Voltage - Input Offset 700μV
Operating Supply Current 2mA
Supply Voltage - Operating 5 V to 16 V, ±2.5 V to 8 V
Temperature Range - Operating 0°C to 70°C
Mounting Through Hole
Case / Package 14-PDIP
Win Source Part Number 145190-ICL7652CPD
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ICL7652CPD CAD Model

Description

Maxim Integrated ICL7652CPD Precision Operational Amplifier

The Maxim Integrated ICL7652CPD is a high-performance, monolithic operational amplifier tailored for precision analog applications. This operational amplifier is renowned for its exceptional accuracy, low noise, and stability over temperature, making it an ideal choice for instrumentation, medical equipment, and other sensitive analog circuits.

The ICL7652CPD is designed with a unique chopper-stabilized/bi-MOS technology that combines the benefits of CMOS and bipolar transistors to achieve ultra-low input offset voltages and virtually elimination of offset drift over time and temperature. This technology ensures that the operational amplifier maintains its precision without the need for external calibration, even in challenging environmental conditions.

Key features of the ICL7652CPD include a very low input offset voltage of typically 1µV and an extremely low input offset voltage drift of typically 0.01µV/°C. The device also boasts a high open-loop gain and a wide power supply range, accommodating single or dual supplies from ±1V to ±8V, making it versatile for various application requirements.

The ICL7652CPD also offers a low input bias current and a high input impedance, ensuring minimal loading on the input source and making it suitable for high-impedance sensor interfaces and precision data acquisition systems. Its fast settling time and low noise contribute to its high performance in fast-acting and low-noise applications, such as digital-to-analog converter (DAC) buffering and sample-and-hold circuits.

Encased in a 14-pin plastic DIP package, the ICL7652CPD is designed for easy integration into a wide range of electronic systems. Its industry-standard pin configuration allows for drop-in replacements for many other precision operational amplifiers, facilitating upgrades to existing designs without significant board rework.

With its robust design and high precision, the Maxim Integrated ICL7652CPD is a reliable and efficient solution for designers seeking to enhance the performance of their analog systems with minimal effort and maximum accuracy.

You May Also Be Interested in

Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.4454 $59.1178
17+ $6.9300 $117.8100
26+ $6.7140 $174.5640
36+ $6.4969 $233.8884
46+ $6.2809 $288.9214
62+ $5.6306 $349.0972
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess