EN
  • EN
  • DE

ICL7136CMH-3

Part No ICL7136CMH-3
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Maxim Integrated
Win Source Part Number 279407-ICL7136CMH-3
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ICL7136CMH-3 CAD Model

Description

The ICL7136CMH-3 is a high-performance, low-power, 3.5 digit analog-to-digital converter (ADC) brought to you by Maxim Integrated, a leader in innovative analog and mixed-signal products. This precision ADC is specifically designed to deliver exceptional accuracy and reliability for a wide range of applications, including industrial process control, instrumentation, and medical devices.

Key Features

  • High Resolution: The ICL7136CMH-3 offers a 3.5 digit resolution, making it suitable for applications that require precise measurement.
  • Low Power Consumption: With its energy-efficient design, this ADC is ideal for battery-powered devices, ensuring extended operation time.
  • On-Chip Oscillator: The integrated oscillator simplifies the design by eliminating the need for external clock components.
  • Dual Slope Conversion Technique: This method enhances noise rejection and ensures stable readings in fluctuating environments.
  • Auto-Zero Functionality: The ADC automatically corrects for offset errors, providing accurate measurements with minimal user intervention.

Technical Specifications

The ICL7136CMH-3 operates with a supply voltage ranging from 4.5V to 6.3V, making it versatile for various system designs. It features a typical supply current of 1mA, further emphasizing its low-power capabilities. The device is available in a 40-pin DIP package, ensuring easy integration into your circuit designs.

Applications

Due to its precision and reliability, the ICL7136CMH-3 is an excellent choice for a multitude of applications, including:

  • Portable Instrumentation
  • Temperature Measurement
  • Battery-operated Systems
  • Process Control Systems
  • Digital Panel Meters

Maxim Integrated's commitment to quality and performance is evident in the ICL7136CMH-3, making it a smart choice for designers looking to enhance the accuracy and efficiency of their electronic systems.

You May Also Be Interested in

Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess