EN
  • EN
  • DE

ICL7135CPI

Part No ICL7135CPI
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description 4 1/2 Digit, BCD Output, A/D Converter | IC DISPLAY DRIVR 4.5DIGIT 28DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Type Display Driver
Resolution (Bits) 4.5 Digit
Voltage Supply Source Single Supply
Supply Voltage (V) 4V ~ 6V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 28-DIP
Supplier Device Package 28-PDIP
Family Part Number ICL7135
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1183304-ICL7135CPI
Manufacturer Homepage www.intersil.com/cda/home
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Signal Processing, Test & Measurement
Ultra Librarian 3D Model Ultra Librarian ICL7135CPI CAD Model

Description

Maxim Integrated ICL7135CPI Precision ADC

The ICL7135CPI from Maxim Integrated is a high-performance, 4.5-digit analog-to-digital converter (ADC) that offers exceptional accuracy and stability for precision measurement applications. This integrated circuit is designed to interface directly with a multiplexed 7-segment display and is capable of converting analog inputs to a digital output with up to 100,000 counts of resolution.

At the heart of the ICL7135CPI lies a dual-slope integration method that ensures excellent noise rejection and a high degree of accuracy over a wide range of temperatures. This makes the ICL7135CPI an ideal choice for precision instruments such as digital multimeters, data acquisition systems, and laboratory equipment where precise and stable readings are paramount.

Key features of the ICL7135CPI include:

  • High Resolution: 4.5 digits of resolution, allowing for precise measurements up to 100,000 counts.
  • Low Power Consumption: Designed for energy efficiency, it is suitable for battery-operated devices.
  • Direct Display Drive: Integrated BCD output can directly drive a 7-segment display, simplifying design and reducing component count.
  • Auto-Zeroing: The ADC automatically corrects for offset errors, ensuring consistent performance and accuracy.
  • Overrange and Underrange Indicators: These features provide immediate feedback when the input signal is out of the ADC’s measurement range.
  • True Differential Input: The differential input structure enhances common-mode noise rejection, which is critical for accurate low-level signal measurement.
  • Flexible Power Supply Options: The ICL7135CPI can operate on a dual power supply, accommodating a wide range of application requirements.

With its robust design and high level of integration, the ICL7135CPI simplifies the design of precision measurement systems, reducing time-to-market and enhancing reliability. Whether used in industrial, commercial, or educational settings, this ADC from Maxim Integrated stands out for its precision and ease of use.

Overall, the Maxim Integrated ICL7135CPI is a versatile and reliable choice for designers looking to incorporate precise digital measurement capabilities into their applications.

You May Also Be Interested in

Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5210 $53.2350
85+ $1.2480 $106.0800
125+ $1.2090 $151.1250
175+ $1.1700 $204.7500
225+ $1.1310 $254.4750
300+ $1.0140 $304.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess