EN
  • EN
  • DE

ICL7129ACMH+C10187

Part No ICL7129ACMH+C10187
Manufacturer Maxim Integrated
Catalog Specialized ICs
Description LOW-NOISE, 4 1/2 DIGIT, SINGLE-C
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Maxim Integrated
Package Tray
Product Status Active
Programmable Not Verified
Base Product Number ICL7129
Standard Package 500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
Win Source Part Number 920779-ICL7129ACMH+C10187
Ultra Librarian 3D Model Ultra Librarian ICL7129ACMH+C10187 CAD Model

Description

Maxim Integrated ICL7129ACMH+C10187 Precision ADC

The ICL7129ACMH+C10187 from Maxim Integrated is a high-performance, 4.5 digit analog-to-digital converter (ADC) that offers exceptional accuracy and stability for precision measurement applications. This integrated circuit is designed to deliver precise digital representations of analog signals, making it an ideal choice for instrumentation, medical devices, and industrial control systems where high-resolution data acquisition is crucial.

At the heart of the ICL7129ACMH+C10187 lies a dual-slope integration ADC which provides a high level of noise rejection and ensures stable readings even in the presence of power supply variations or noisy environments. The device boasts a maximum resolution of 4.5 digits, allowing for fine-grained measurement with a direct display drive capability for LCD and LED displays, simplifying the design of user interfaces for readout purposes.

Key features of the ICL7129ACMH+C10187 include:

  • High Resolution: With 4.5 digits of resolution, the ADC enables precise measurement, which is essential for applications requiring detailed and accurate data.
  • Direct Display Drive: The ability to drive LCD and LED displays directly from the chip reduces the need for additional components, thereby saving space and cost on the PCB.
  • Low Power Consumption: It is designed for efficient operation, making it suitable for battery-powered or portable devices where power conservation is critical.
  • On-Chip Oscillator: The integrated oscillator simplifies the design by eliminating the need for external clock sources.
  • Auto-Zeroing Technique: The ADC incorporates an auto-zeroing feature that compensates for internal offsets, resulting in improved accuracy.
  • Overrange and Underrange Indication: These features alert the system when the input signal falls outside the measurable range, enhancing the reliability of the measurement.

The ICL7129ACMH+C10187 is housed in a compact, surface-mount package, making it well-suited for space-constrained applications. Its robust design and high level of integration make it a versatile and reliable choice for engineers and designers looking to enhance the performance and precision of their measurement systems.

With Maxim Integrated's reputation for quality and reliability, the ICL7129ACMH+C10187 ADC stands out as a top-tier component for applications demanding high precision and long-term stability.

You May Also Be Interested in

Broadcom Limited
INTEGRATED CPU WITH 7-PORT ETHER
Lowest to $124.3230
Microchip Technology
IC AUTHENTICATION CHIP 8SOIC
Lowest to $1.5568
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $189.6993
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3445
Renesas Electronics America
IC SER RAPIDIO SWITCH 576FCBGA
Lowest to $16.3040
Infineon Technologies
IC FILTER HSMMC ESD PROT 16WLP
Need more? Email Us
Microchip Technology
IC EEPROM 2K I2C 4MHZ 8SOIC
Lowest to $2.1461
Microchip Technology
IC CODE HOPPING ENCODER 8SOIC
Lowest to $1.2610
Renesas Electronics America
IC SER RAPIDIO SWITCH 784FCBGA
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess