EN
  • EN
  • DE

HI1-0508A-2

Part No HI1-0508A-2
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Fault-Protected Analog Multiplexer | IC MULTIPLEXER 8X1 16CDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Status Obsolete
Number of Circuits 8
On-State Resistance (Maximum) 1.5kOhm
Supply Voltage , Dual (V±) ±4.5V ~ 18V
Switch Time (Ton, Toff) (Maximum) 500ns, 500ns
Channel Capacitance (CS(off), CD(off)) 5pF, 25pF
Current - Leakage (IS(off)) (Maximum) 100μA
Temperature Range - Operating -55°C ~ 125°C
Manufacturer Package 16-CDIP
Supplier Device Package 16-CERDIP
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1180408-HI1-0508A-2
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HI1-0508A-2 CAD Model

Description

Maxim Integrated Product: HI1-0508A-2 Overview

The Maxim Integrated HI1-0508A-2 is a robust, high-performance analog switch that offers a unique combination of low power consumption and high switching speed, making it an ideal solution for a variety of applications in the industrial, communication, and instrumentation sectors. This versatile component is designed to facilitate precise and efficient signal routing within electronic systems.

Key Features

  • High Precision: The HI1-0508A-2 provides accurate signal switching with very low charge injection and minimal signal distortion, ensuring signal integrity is maintained throughout the switching process.
  • Wide Voltage Range: Operating with a wide analog signal range, this switch is capable of handling signals from ±15V, offering great flexibility in various application environments.
  • Low Power Consumption: Designed for energy efficiency, the HI1-0508A-2 consumes very low power, which is crucial for battery-powered and energy-sensitive systems.
  • Fast Switching Speed: With its high-speed switching capability, the device can transition between states quickly, making it suitable for applications requiring fast signal routing.
  • Durable: The switch is built to be robust and reliable, ensuring a long operational life even in demanding conditions.

Applications

The HI1-0508A-2 is designed to serve a broad range of applications. It is particularly well-suited for use in sample and hold circuits, test equipment, analog multiplexing and demultiplexing, and audio signal routing. Its high reliability also makes it a good choice for military and aerospace applications where stringent performance standards are required.

Technical Specifications

  • Supply Voltage (V): ±15V
  • On-Resistance (Max) (Ohms): 100
  • Switch Configuration: SPST
  • Number of Switches: 8
  • Operating Temperature Range: -40°C to +85°C

For more detailed technical specifications, application notes, and support documentation, interested parties are encouraged to visit the official Maxim Integrated website or contact their local sales representative.

You May Also Be Interested in

Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess