EN
  • EN
  • DE

DSRB2X-C41+T

Part No DSRB2X-C41+T
Manufacturer Maxim Integrated
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822090-DSRB2X-C41+T
Ultra Librarian 3D Model Ultra Librarian DSRB2X-C41+T CAD Model

Description

Overview of Product DSRB2X-C41+T from Maxim Integrated

Maxim Integrated's DSRB2X-C41+T is a state-of-the-art, integrated digital step attenuator (DSA) designed to meet the needs of advanced RF communication systems. This product is a testament to Maxim's commitment to providing high-performance, reliable solutions for the management of signal levels within complex RF signal chains.

Key Features

  • High Precision: The DSRB2X-C41+T offers precise attenuation steps, ensuring accurate signal level control for a wide range of applications.
  • Wide Frequency Range: Designed to operate across a broad frequency spectrum, this DSA is suitable for various RF and IF applications.
  • Parallel and Serial Control: It features both parallel and serial interface options, providing flexibility in system design and integration.
  • Low Insertion Loss: The device maintains low insertion loss, which is critical for maintaining signal integrity.
  • High Linearity: Exhibits excellent linearity performance, making it ideal for applications requiring consistent attenuation across a range of input power levels.
  • Compact Package: Housed in a compact package, the DSRB2X-C41+T is designed to save valuable board space in dense circuit designs.

Applications

The DSRB2X-C41+T is well-suited for a variety of applications, including but not limited to:

  • Wireless infrastructure (base stations, repeaters, etc.)
  • Point-to-point communication systems
  • Test and measurement equipment
  • RF broadcast equipment
  • Satellite communications

Quality and Reliability

Maxim Integrated ensures that the DSRB2X-C41+T is manufactured to the highest quality standards, providing robust performance for mission-critical applications. The product is designed for longevity and reliability, which is essential for maintaining system uptime and performance.

In summary, the DSRB2X-C41+T from Maxim Integrated is a versatile, high-performance digital step attenuator that offers designers a compact, precise, and reliable solution for controlling signal levels in a wide array of RF applications.

You May Also Be Interested in

iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Infineon Technologies
88EA6352A1-TFJ2A000 Infineon Technologies Infineon SWITCHES datasheet, inventory, & pricing.
Lowest to $58.2090
Johanson Technology Inc.
0402 CAP/IN/IPC 2.45GHZ DSGN KIT
Need more? Email Us
Hewlett Packard
HPE Aruba - expansion module - 1
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess